Weiler Abrasives Bore-Rx 3/4"Dia. Internal Brush Deburring Tool, .005" Crimped Steel Wire Fill, 3/4" Face, 3/8" Stem 17203

Description
Crimped wire wheels with a permanently-attached 1/4 in stem or shank are primarily intended for use on high speed die grinders Although they can also be mounted onto a drill, the speed and power of that tool will light weight the effectiveness of the brush Featuring Weiler's solid ring construction, these radial wheels are available in heat-treated steel, type 302 stainless steel and brass wire 4-3/4 in OAL
Datasheet
Description
Crimped wire wheels with a permanently-attached 1/4 in stem or shank are primarily intended for use on high speed die grinders Although they can also be mounted onto a drill, the speed and power of that tool will light weight the effectiveness of the brush Featuring Weiler's solid ring construction, these radial wheels are available in heat-treated steel, type 302 stainless steel and brass wire 4-3/4 in OAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bore-Rx 3/4
Cresco, PA, United States
Bore-Rx 3/4"Dia. Internal Brush Deburring Tool, .005" Crimped Steel Wire Fill, 3/4" Face, 3/8" Stem
17203
Bore-Rx 3/4"Dia. Internal Brush Deburring Tool, .005" Crimped Steel Wire Fill, 3/4" Face, 3/8" Stem 17203
Crimped wire wheels with a permanently-attached 1/4 in stem or shank are primarily intended for use on high speed die grinders Although they can also be mounted onto a drill, the speed and power of that tool will light weight the effectiveness of the brush Featuring Weiler's solid ring construction, these radial wheels are available in heat-treated steel, type 302 stainless steel and brass wire 4-3/4 in OAL
  • Crimped wire wheels with a permanently-attached 1/4 in stem or shank are primarily intended for use on high speed die grinders
  • Although they can also be mounted onto a drill, the speed and power of that tool will light weight the effectiveness of the brush
  • Featuring Weiler's solid ring construction, these radial wheels are available in heat-treated steel, type 302 stainless steel and brass wire
  • 4-3/4 in OAL
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 17203
Product Name Bore-Rx 3/4"Dia. Internal Brush Deburring Tool, .005" Crimped Steel Wire Fill, 3/4" Face, 3/8" Stem
Brush Filament / Fill Material Steel; Metal Wire
Length 4.75 inch (121 mm)
Width 0.7500 inch (19.05 mm)
Rotary Speed 8000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Brushes - 2215894 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Nylon
Rotary Speed 2500 rpm
Outer / OD 2.56 inch (65 mm)
View Details
Stringer Bead Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Metal Wire
Rotary Speed 4500 to 20000 rpm
View Details
Roller Brush -  - Ultrafab, Inc.
Ultrafab, Inc.
Specs
Specific Product Type / Shape Cylinder / Roller Brush
Brush Filament / Fill Material Specialty Blend / Other (optional feature); Acrylic, Nylon, Copper, Polyester
Length 3.94 to 23.62 inch (100 to 600 mm)
View Details