Weiler Abrasives 6" Narrow Face Crimped Wire Wheel, .0118" Stainless Steel Fill, 5/8"-1/2" Arbor Hole 1705

Description
Intended for use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes Featuring Weiler's solid ring construction, these radial brushes are available in heat treated steel, type 302 stainless steel and brass wire for use in a wide variety of applications Provides a flexible brushing action and consistent performance for demanding light duty cleaning and deburring applications 7/16 in T at face plate
Datasheet
Description
Intended for use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes Featuring Weiler's solid ring construction, these radial brushes are available in heat treated steel, type 302 stainless steel and brass wire for use in a wide variety of applications Provides a flexible brushing action and consistent performance for demanding light duty cleaning and deburring applications 7/16 in T at face plate
Datasheet

Suppliers

Company
Product
Description
Supplier Links
6
Cresco, PA, United States
6" Narrow Face Crimped Wire Wheel, .0118" Stainless Steel Fill, 5/8"-1/2" Arbor Hole
1705
6" Narrow Face Crimped Wire Wheel, .0118" Stainless Steel Fill, 5/8"-1/2" Arbor Hole 1705
Intended for use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes Featuring Weiler's solid ring construction, these radial brushes are available in heat treated steel, type 302 stainless steel and brass wire for use in a wide variety of applications Provides a flexible brushing action and consistent performance for demanding light duty cleaning and deburring applications 7/16 in T at face plate
  • Intended for use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes
  • Featuring Weiler's solid ring construction, these radial brushes are available in heat treated steel, type 302 stainless steel and brass wire for use in a wide variety of applications
  • Provides a flexible brushing action and consistent performance for demanding light duty cleaning and deburring applications
  • 7/16 in T at face plate
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 1705
Product Name 6" Narrow Face Crimped Wire Wheel, .0118" Stainless Steel Fill, 5/8"-1/2" Arbor Hole
Brush Filament / Fill Material Steel; Stainless Steel; Metal Wire
Length 6 inch (152 mm)
Width 6 inch (152 mm)
Trim Length 1.44 inch (36.51 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Paint Brushes - 2878116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Synthetic Bristle
View Details
Crimped Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 4500 to 6500 rpm
View Details
4
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Steel; Metal Wire
Length 3.4 inch (86.36 mm)
View Details
Crimped Wire Wheel Brush - BDH-7S - MicroGroup
Specs
Brush Filament / Fill Material Stainless Steel; Metal Wire
Width 1.38 inch (34.92 mm)
Rotary Speed 4500 rpm
View Details