Weiler Abrasives 1-1/4" Small Diameter Crimped Wire Wheel, .006" Stainless Steel Fill, 1/4" Arbor Hole 16511

Description
Provides a flexible brushing action and consistent performance for demanding light duty cleaning and deburring applications For use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes Weiler's small diameter crimped wire wheels feature a plain arbor hole for use on a variety of portable tools and stationary machines Featuring Weiler's solid ring construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and brass wire for use in a wide variety of applications
Datasheet
Description
Provides a flexible brushing action and consistent performance for demanding light duty cleaning and deburring applications For use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes Weiler's small diameter crimped wire wheels feature a plain arbor hole for use on a variety of portable tools and stationary machines Featuring Weiler's solid ring construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and brass wire for use in a wide variety of applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1-1/4
Cresco, PA, United States
1-1/4" Small Diameter Crimped Wire Wheel, .006" Stainless Steel Fill, 1/4" Arbor Hole
16511
1-1/4" Small Diameter Crimped Wire Wheel, .006" Stainless Steel Fill, 1/4" Arbor Hole 16511
Provides a flexible brushing action and consistent performance for demanding light duty cleaning and deburring applications For use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes Weiler's small diameter crimped wire wheels feature a plain arbor hole for use on a variety of portable tools and stationary machines Featuring Weiler's solid ring construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and brass wire for use in a wide variety of applications
  • Provides a flexible brushing action and consistent performance for demanding light duty cleaning and deburring applications
  • For use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes
  • Weiler's small diameter crimped wire wheels feature a plain arbor hole for use on a variety of portable tools and stationary machines
  • Featuring Weiler's solid ring construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and brass wire for use in a wide variety of applications
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 16511
Product Name 1-1/4" Small Diameter Crimped Wire Wheel, .006" Stainless Steel Fill, 1/4" Arbor Hole
Brush Filament / Fill Material Steel; Stainless Steel; Metal Wire
Length 1.2 inch (30.48 mm)
Width 1.2 inch (30.48 mm)
Trim Length 0.3750 inch (9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Brushes - 2213595 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Steel; Specialty Blend / Other; Steel
Rotary Speed 8000 rpm
Outer / OD 1.97 inch (50 mm)
View Details
End Brushes -  - Norton Abrasives
Norton Abrasives
Specs
Specific Product Type / Shape End Brush
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 20000 rpm
View Details
Wire Brush - 840 - Gray Tools Canada Inc.
Gray Tools Canada Inc.
Specs
Brush Filament / Fill Material Metal Wire
Length 14 inch (356 mm)
View Details
5
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Steel; Stainless Steel; Metal Wire
Length 4.85 inch (123 mm)
View Details