Weiler Abrasives 4" Narrow Face Crimped Wire Wheel, .006 Stainless Steel Fill, 5/8"-11 UNC Nut 156

Description
Intended for use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes Featuring Weiler's solid ring construction, these radial brushes are available in heat treated steel, type 302 stainless steel and brass wire for use in a wide variety of applications Provides a flexible brushing action and consistent performance for demanding light duty cleaning and deburring applications 7/16 in T at face plate
Datasheet
Description
Intended for use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes Featuring Weiler's solid ring construction, these radial brushes are available in heat treated steel, type 302 stainless steel and brass wire for use in a wide variety of applications Provides a flexible brushing action and consistent performance for demanding light duty cleaning and deburring applications 7/16 in T at face plate
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4
Cresco, PA, United States
4" Narrow Face Crimped Wire Wheel, .006 Stainless Steel Fill, 5/8"-11 UNC Nut
156
4" Narrow Face Crimped Wire Wheel, .006 Stainless Steel Fill, 5/8"-11 UNC Nut 156
Intended for use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes Featuring Weiler's solid ring construction, these radial brushes are available in heat treated steel, type 302 stainless steel and brass wire for use in a wide variety of applications Provides a flexible brushing action and consistent performance for demanding light duty cleaning and deburring applications 7/16 in T at face plate
  • Intended for use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes
  • Featuring Weiler's solid ring construction, these radial brushes are available in heat treated steel, type 302 stainless steel and brass wire for use in a wide variety of applications
  • Provides a flexible brushing action and consistent performance for demanding light duty cleaning and deburring applications
  • 7/16 in T at face plate
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 156
Product Name 4" Narrow Face Crimped Wire Wheel, .006 Stainless Steel Fill, 5/8"-11 UNC Nut
Brush Filament / Fill Material Steel; Stainless Steel; Metal Wire
Length 4 inch (102 mm)
Width 4 inch (102 mm)
Trim Length 0.8750 inch (22.22 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Paint Brushes - 2009218 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Synthetic
Width 1.97 inch (50 mm)
View Details
Wire Saucer Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 9000 to 12500 rpm
View Details
Cross Hole Deburring Series #81 - 81-A-.032 - MicroGroup
Specs
Specific Product Type / Shape Cylinder / Roller Brush
Brush Filament / Fill Material Stainless Steel; Metal Wire
Length 3 inch (76.2 mm)
View Details