Weiler Abrasives Weiler Steel Wheel Brush 0.006 in Bristle Diameter - Arbor Attachment - 12 in Outside Diameter - 2 in Center Hole Size - 01531 1531

Description
Weiler steel wheel brush is measured using outside diameter (OD), with the OD being 12 in. The arbor attachment allows for easy mounting to the tool or pad. This Weiler part uses steel for the bristles which are 0.006 in diameter. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Weiler wheel brush can be run at a maximum speed of 3000 RPMs.
Description
Weiler steel wheel brush is measured using outside diameter (OD), with the OD being 12 in. The arbor attachment allows for easy mounting to the tool or pad. This Weiler part uses steel for the bristles which are 0.006 in diameter. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Weiler wheel brush can be run at a maximum speed of 3000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Weiler Steel Wheel Brush 0.006 in Bristle Diameter - Arbor Attachment - 12 in Outside Diameter - 2 in Center Hole Size - 01531 - 012382-01531 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Weiler Steel Wheel Brush 0.006 in Bristle Diameter - Arbor Attachment - 12 in Outside Diameter - 2 in Center Hole Size - 01531
012382-01531
Weiler Steel Wheel Brush 0.006 in Bristle Diameter - Arbor Attachment - 12 in Outside Diameter - 2 in Center Hole Size - 01531 012382-01531
Weiler steel wheel brush is measured using outside diameter (OD), with the OD being 12 in. The arbor attachment allows for easy mounting to the tool or pad. This Weiler part uses steel for the bristles which are 0.006 in diameter. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Weiler wheel brush can be run at a maximum speed of 3000 RPMs.

Weiler steel wheel brush is measured using outside diameter (OD), with the OD being 12 in. The arbor attachment allows for easy mounting to the tool or pad. This Weiler part uses steel for the bristles which are 0.006 in diameter. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Weiler wheel brush can be run at a maximum speed of 3000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Brushes
Product Number 012382-01531
Product Name Weiler Steel Wheel Brush 0.006 in Bristle Diameter - Arbor Attachment - 12 in Outside Diameter - 2 in Center Hole Size - 01531
Brush Filament / Fill Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Cable Crimped Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 6500 to 13000 rpm
View Details
Anti Static Brushes - 218546 - RS Components, Ltd.
Specs
Brush Filament / Fill Material Specialty Blend / Other; Plastic
Features Antistatic
View Details
Thread Cleaning Brushes - TCS Series - DME Company
Specs
Specific Product Type / Shape Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Metal Wire
Applications Dry; Polishing or lapping (Very fine grits or filaments); Cleaning and Surface Conditioning; Molding Applications
View Details
Cleaning Brush - 11599 - Qosina Corp.
Specs
Specific Product Type / Shape Other Type / Shape; Cleaning Brush; Scrub / Washout
Brush Filament / Fill Material Synthetic Filament
Length 12 inch (305 mm)
View Details