Weiler Abrasives 6" Maximum Density Crimped Wire Wheel, .014" Stainless Steel Fill, 5/8"-1/2" Arbor Hole 1509

Description
Increased fill density for greater brushing action Consistent performance Longer life in the most demanding applications requiring the flexibility of a crimped wire wheel Tool: bench grinder and pedestal grinder
Datasheet
Description
Increased fill density for greater brushing action Consistent performance Longer life in the most demanding applications requiring the flexibility of a crimped wire wheel Tool: bench grinder and pedestal grinder
Datasheet

Suppliers

Company
Product
Description
Supplier Links
6
Cresco, PA, United States
6" Maximum Density Crimped Wire Wheel, .014" Stainless Steel Fill, 5/8"-1/2" Arbor Hole
1509
6" Maximum Density Crimped Wire Wheel, .014" Stainless Steel Fill, 5/8"-1/2" Arbor Hole 1509
Increased fill density for greater brushing action Consistent performance Longer life in the most demanding applications requiring the flexibility of a crimped wire wheel Tool: bench grinder and pedestal grinder
  • Increased fill density for greater brushing action
  • Consistent performance
  • Longer life in the most demanding applications requiring the flexibility of a crimped wire wheel
  • Tool: bench grinder and pedestal grinder
Supplier's Site Datasheet
Weiler Stainless Steel Wheel Brush 0.014 in Bristle Diameter - Arbor Attachment - 6 in Outside Diameter - 5/8 to 1/2 in Center Hole Size - 01509 - 012382-01509 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Weiler Stainless Steel Wheel Brush 0.014 in Bristle Diameter - Arbor Attachment - 6 in Outside Diameter - 5/8 to 1/2 in Center Hole Size - 01509
012382-01509
Weiler Stainless Steel Wheel Brush 0.014 in Bristle Diameter - Arbor Attachment - 6 in Outside Diameter - 5/8 to 1/2 in Center Hole Size - 01509 012382-01509
Weiler stainless steel wheel brush is measured using outside diameter (OD), with the OD being 6 in. The arbor attachment allows for easy mounting to the tool or pad. This Weiler part uses stainless steel for the bristles which are 0.014 in diameter. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Weiler wheel brush can be run at a maximum speed of 6000 RPMs.

Weiler stainless steel wheel brush is measured using outside diameter (OD), with the OD being 6 in. The arbor attachment allows for easy mounting to the tool or pad. This Weiler part uses stainless steel for the bristles which are 0.014 in diameter. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Weiler wheel brush can be run at a maximum speed of 6000 RPMs.

Buy Now

Technical Specifications

  Weiler Abrasives R. S. Hughes Company, Inc.
Product Category Industrial Brushes Industrial Brushes
Product Number 1509 012382-01509
Product Name 6" Maximum Density Crimped Wire Wheel, .014" Stainless Steel Fill, 5/8"-1/2" Arbor Hole Weiler Stainless Steel Wheel Brush 0.014 in Bristle Diameter - Arbor Attachment - 6 in Outside Diameter - 5/8 to 1/2 in Center Hole Size - 01509
Brush Filament / Fill Material Steel; Stainless Steel; Metal Wire Stainless Steel
Length 6 inch (152 mm)
Width 6 inch (152 mm)
Trim Length 1.12 inch (28.57 mm) 1.12 inch (28.57 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Brushes - 1884119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Steel; Specialty Blend / Other; Steel
Rotary Speed 20000 rpm
Outer / OD 0.9843 inch (25 mm)
View Details
Crimped Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 4500 to 6500 rpm
View Details
Wire Brush - 840 - Gray Tools Canada Inc.
Gray Tools Canada Inc.
Specs
Brush Filament / Fill Material Metal Wire
Length 14 inch (356 mm)
View Details
Knot Wire Bevel Brush 4
Specs
Specific Product Type / Shape Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Steel; Stainless Steel; Metal Wire
Length 3.9 inch (99.06 mm)
View Details