14206 -- 5" CRIMPED WIRE CUP BRUSH, .014" STEEL FILL, 5/8"-11 UNC NUT
Weiler Abrasives
5" Crimped Wire Cup Brush, .014" Steel Fill, 5/8"-11 UNC Nut
14206
Description
For Light to Medium Duty, General Purpose Applications
Description
For Light to Medium Duty, General Purpose Applications
Datasheet
Suppliers
5" Crimped Wire Cup Brush, .014" Steel Fill, 5/8"-11 UNC Nut
14206
For Light to Medium Duty, General Purpose Applications
- For Light to Medium Duty, General Purpose Applications
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
14206 |
|
Product Name
|
5" Crimped Wire Cup Brush, .014" Steel Fill, 5/8"-11 UNC Nut |
|
Specific Product Type / Shape
|
Cup Brush
|
|
Brush Filament / Fill Material
|
Steel; Metal Wire
|
|
Length
|
4.7 inch (119 mm)
|
|
Width
|
4.7 inch (119 mm)
|
|
Trim Length
|
1.25 inch (31.75 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Specific Product Type / Shape
End Brush
Brush Filament / Fill Material
Abrasive Filament; Metal Wire
Rotary Speed
20000 rpm
View Details
Brush Filament / Fill Material
Steel; Specialty Blend / Other; Steel
Rotary Speed
6000 rpm
Outer / OD
5.91 inch (150 mm)
View Details
Specific Product Type / Shape
Cup Brush
Brush Filament / Fill Material
Steel; Stainless Steel; Metal Wire
Length
6 inch (152 mm)
View Details
Specific Product Type / Shape
Strip Brush
Brush Filament / Fill Material
Metal Wire
Applications
Dry; Polishing or lapping (Very fine grits or filaments); Molding Applications
View Details