13718 -- 2-3/4" SINGLE ROW KNOT WIRE CUP BRUSH, .014" STEEL FILL, 5/8"-11 UNC NUT
Weiler Abrasives
2-3/4" Single Row Knot Wire Cup Brush, .014" Steel Fill, 5/8"-11 UNC Nut
13718
Description
Provides very smooth brushing action and extended life with reduced cleaning action
Description
Provides very smooth brushing action and extended life with reduced cleaning action
Suppliers
2-3/4" Single Row Knot Wire Cup Brush, .014" Steel Fill, 5/8"-11 UNC Nut
13718
Provides very smooth brushing action and extended life with reduced cleaning action
- Provides very smooth brushing action and extended life with reduced cleaning action
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
13718 |
|
Product Name
|
2-3/4" Single Row Knot Wire Cup Brush, .014" Steel Fill, 5/8"-11 UNC Nut |
|
Specific Product Type / Shape
|
Cup Brush
|
|
Brush Filament / Fill Material
|
Steel; Metal Wire
|
|
Length
|
2.95 inch (74.93 mm)
|
|
Width
|
2.95 inch (74.93 mm)
|
|
Trim Length
|
0.7500 inch (19.05 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Specific Product Type / Shape
Cup Brush
Outer / OD
2.56 inch (65 mm)
View Details
Specific Product Type / Shape
Cup Brush
Brush Filament / Fill Material
Metal Wire
Rotary Speed
6500 to 13000 rpm
View Details
Brush Filament / Fill Material
Steel; Metal Wire
Length
2.85 inch (72.39 mm)
Width
2.9 inch (73.66 mm)
View Details
Specific Product Type / Shape
Cylinder / Roller Brush
Brush Filament / Fill Material
Stainless Steel; Metal Wire
Length
3 inch (76.2 mm)
View Details