13710 -- 2-3/4" SINGLE ROW KNOT WIRE CUP BRUSH, .020" STEEL FILL, M10X1.50 NUT
Weiler Abrasives
2-3/4" Single Row Knot Wire Cup Brush, .020" Steel Fill, M10x1.50 Nut
13710
Description
Provides very smooth brushing action and extended life with reduced cleaning action
Description
Provides very smooth brushing action and extended life with reduced cleaning action
Suppliers
2-3/4" Single Row Knot Wire Cup Brush, .020" Steel Fill, M10x1.50 Nut
13710
Provides very smooth brushing action and extended life with reduced cleaning action
- Provides very smooth brushing action and extended life with reduced cleaning action
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
13710 |
|
Product Name
|
2-3/4" Single Row Knot Wire Cup Brush, .020" Steel Fill, M10x1.50 Nut |
|
Specific Product Type / Shape
|
Cup Brush
|
|
Brush Filament / Fill Material
|
Steel; Metal Wire
|
|
Length
|
2.9 inch (73.66 mm)
|
|
Width
|
3 inch (76.2 mm)
|
|
Trim Length
|
0.7500 inch (19.05 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Brush Filament / Fill Material
Steel; Specialty Blend / Other; Steel
Rotary Speed
8000 rpm
Outer / OD
1.97 inch (50 mm)
View Details
Specific Product Type / Shape
Cup Brush
Brush Filament / Fill Material
Metal Wire
Rotary Speed
6000 to 15000 rpm
View Details
Brush Filament / Fill Material
Metal Wire
Length
14 inch (356 mm)
View Details
Brush Filament / Fill Material
Steel; Stainless Steel; Metal Wire
Length
4 inch (102 mm)
Width
4 inch (102 mm)
View Details