13466 -- KNOT WIRE BEVEL BRUSH 4-1/2", .014" STAINLESS STEEL FILL, 5/8"-11 UNC NUT
Weiler Abrasives
Knot Wire Bevel Brush 4-1/2", .014" Stainless Steel Fill, 5/8"-11 UNC Nut
13466
Description
Saucer-shaped radial wheels which provide a heavy-duty brushing action with some flexibility
Ideal for cleaning filet welds and into corners
Description
Saucer-shaped radial wheels which provide a heavy-duty brushing action with some flexibility
Ideal for cleaning filet welds and into corners
Datasheet
Suppliers
Knot Wire Bevel Brush 4-1/2", .014" Stainless Steel Fill, 5/8"-11 UNC Nut
13466
Saucer-shaped radial wheels which provide a heavy-duty brushing action with some flexibility
Ideal for cleaning filet welds and into corners
- Saucer-shaped radial wheels which provide a heavy-duty brushing action with some flexibility
- Ideal for cleaning filet welds and into corners
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
13466 |
|
Product Name
|
Knot Wire Bevel Brush 4-1/2", .014" Stainless Steel Fill, 5/8"-11 UNC Nut |
|
Specific Product Type / Shape
|
Internal / Twisted-in-Wire (Tube / Bore)
|
|
Brush Filament / Fill Material
|
Steel; Stainless Steel; Metal Wire
|
|
Length
|
4.35 inch (110 mm)
|
|
Width
|
4.45 inch (113 mm)
|
|
Trim Length
|
1 inch (25.4 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Brush Filament / Fill Material
Synthetic Filament; Specialty Blend / Other; Synthetic
Width
1.5 inch (38 mm)
View Details
Specific Product Type / Shape
Flapwheel
Brush Filament / Fill Material
Metal Wire
Rotary Speed
12500 to 20000 rpm
View Details
Brush Filament / Fill Material
Metal Wire
Length
14 inch (356 mm)
View Details
Specific Product Type / Shape
Cup Brush
Brush Filament / Fill Material
Steel; Metal Wire
Length
2.7 inch (68.58 mm)
View Details