Weiler Abrasives 2-3/4" Single Row Knot Wire Cup Brush, Banded, .020" Stainless Steel Fill, 5/8"-11 UNC Nut 13302

Description
Removable metal band around fill material to reduce the exposed trim length and light weight brush flaring at operating speed Provides a very aggressive, controlled brushing action Suitable for right angle grinder tool usage
Description
Removable metal band around fill material to reduce the exposed trim length and light weight brush flaring at operating speed Provides a very aggressive, controlled brushing action Suitable for right angle grinder tool usage

Suppliers

Company
Product
Description
Supplier Links
2-3/4
Cresco, PA, United States
2-3/4" Single Row Knot Wire Cup Brush, Banded, .020" Stainless Steel Fill, 5/8"-11 UNC Nut
13302
2-3/4" Single Row Knot Wire Cup Brush, Banded, .020" Stainless Steel Fill, 5/8"-11 UNC Nut 13302
Removable metal band around fill material to reduce the exposed trim length and light weight brush flaring at operating speed Provides a very aggressive, controlled brushing action Suitable for right angle grinder tool usage
  • Removable metal band around fill material to reduce the exposed trim length and light weight brush flaring at operating speed
  • Provides a very aggressive, controlled brushing action
  • Suitable for right angle grinder tool usage
Supplier's Site

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 13302
Product Name 2-3/4" Single Row Knot Wire Cup Brush, Banded, .020" Stainless Steel Fill, 5/8"-11 UNC Nut
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Steel; Stainless Steel; Metal Wire
Length 2.65 inch (67.31 mm)
Width 2.65 inch (67.31 mm)
Trim Length 0.6250 inch (15.87 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Static Brushes - 2141123 - RS Components, Ltd.
Specs
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Nylon
Features Antistatic
Length 0.7087 inch (18 mm)
View Details
Wire Saucer Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 9000 to 12500 rpm
View Details
1/2
Specs
Specific Product Type / Shape End Brush
Brush Filament / Fill Material Steel; Metal Wire
Length 2.45 inch (62.23 mm)
View Details
3" x 5/8"-11 XP .014 Stainless Crimp Wire Cup Brush - DW49154 - DEWALT Industrial Tool Co.
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
View Details