13283 -- 2-3/4" SINGLE ROW KNOT WIRE CUP BRUSH, .020" STEEL FILL, M14 X 2.0 NUT
Weiler Abrasives
2-3/4" Single Row Knot Wire Cup Brush, .020" Steel Fill, M14 x 2.0 Nut
13283
Description
Provides Heavy-Duty Brushing Action with Some Flexibility
Ideal for Demanding Cleaning Applications on Relatively Flat Surfaces
Description
Provides Heavy-Duty Brushing Action with Some Flexibility
Ideal for Demanding Cleaning Applications on Relatively Flat Surfaces
Datasheet
Suppliers
2-3/4" Single Row Knot Wire Cup Brush, .020" Steel Fill, M14 x 2.0 Nut
13283
Provides Heavy-Duty Brushing Action with Some Flexibility
Ideal for Demanding Cleaning Applications on Relatively Flat Surfaces
- Provides Heavy-Duty Brushing Action with Some Flexibility
- Ideal for Demanding Cleaning Applications on Relatively Flat Surfaces
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
13283 |
|
Product Name
|
2-3/4" Single Row Knot Wire Cup Brush, .020" Steel Fill, M14 x 2.0 Nut |
|
Specific Product Type / Shape
|
Cup Brush
|
|
Brush Filament / Fill Material
|
Steel; Metal Wire
|
|
Length
|
2.65 inch (67.31 mm)
|
|
Width
|
2.65 inch (67.31 mm)
|
|
Trim Length
|
1 inch (25.4 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Brush Filament / Fill Material
Steel; Specialty Blend / Other; Steel
Rotary Speed
4000 rpm
Outer / OD
2.95 inch (75 mm)
View Details
Specific Product Type / Shape
Cup Brush
Brush Filament / Fill Material
Abrasive Filament; Metal Wire
Rotary Speed
6000 to 13000 rpm
View Details
Brush Filament / Fill Material
Metal Wire
Length
14 inch (356 mm)
View Details
Specific Product Type / Shape
Cup Brush
Brush Filament / Fill Material
Steel; Metal Wire
Length
2.75 inch (69.85 mm)
View Details