13281P -- 2-3/4" SINGLE ROW KNOT WIRE CUP BRUSH, .020" STEEL FILL, M10X1.25 NUT, RETAIL PACK
Weiler Abrasives
2-3/4" Single Row Knot Wire Cup Brush, .020" Steel Fill, M10x1.25 Nut, Retail Pack
13281P
Description
Provide heavy duty brushing action with some flexibility
Ideal for demanding cleaning applications on relatively flat surfaces
Description
Provide heavy duty brushing action with some flexibility
Ideal for demanding cleaning applications on relatively flat surfaces
Suppliers
2-3/4" Single Row Knot Wire Cup Brush, .020" Steel Fill, M10x1.25 Nut, Retail Pack
13281P
Provide heavy duty brushing action with some flexibility
Ideal for demanding cleaning applications on relatively flat surfaces
- Provide heavy duty brushing action with some flexibility
- Ideal for demanding cleaning applications on relatively flat surfaces
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
13281P |
|
Product Name
|
2-3/4" Single Row Knot Wire Cup Brush, .020" Steel Fill, M10x1.25 Nut, Retail Pack |
|
Specific Product Type / Shape
|
Cup Brush
|
|
Brush Filament / Fill Material
|
Steel; Metal Wire
|
|
Length
|
6 inch (152 mm)
|
|
Width
|
4.15 inch (105 mm)
|
|
Trim Length
|
1 inch (25.4 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Brush Filament / Fill Material
Stainless Steel; Specialty Blend / Other; Stainless steel
Rotary Speed
15000 rpm
Outer / OD
1.97 inch (50 mm)
View Details
Specific Product Type / Shape
Cup Brush
Brush Filament / Fill Material
Metal Wire
Rotary Speed
6500 to 13000 rpm
View Details
Specific Product Type / Shape
Cup Brush
Brush Filament / Fill Material
Steel; Metal Wire
Length
3.8 inch (96.52 mm)
View Details
Specific Product Type / Shape
Cylinder / Roller Brush
Brush Filament / Fill Material
Stainless Steel; Metal Wire
Length
3 inch (76.2 mm)
View Details