Weiler Abrasives Cable Twist Knot Wire Wheel 4", .020" Steel Fill, 5/8"-11 UNC Nut, Retail Pack 13266P

Description
Maximum brushing action with minimal flexibility Ideal for demanding cleaning and surface preparation applications on relatively smooth surfaces 7/16 in T of face plate Tool: bench grinder, pedestal grinder, straight grinder and right angle grinder
Description
Maximum brushing action with minimal flexibility Ideal for demanding cleaning and surface preparation applications on relatively smooth surfaces 7/16 in T of face plate Tool: bench grinder, pedestal grinder, straight grinder and right angle grinder

Suppliers

Company
Product
Description
Supplier Links
Cable Twist Knot Wire Wheel 4
Cresco, PA, United States
Cable Twist Knot Wire Wheel 4", .020" Steel Fill, 5/8"-11 UNC Nut, Retail Pack
13266P
Cable Twist Knot Wire Wheel 4", .020" Steel Fill, 5/8"-11 UNC Nut, Retail Pack 13266P
Maximum brushing action with minimal flexibility Ideal for demanding cleaning and surface preparation applications on relatively smooth surfaces 7/16 in T of face plate Tool: bench grinder, pedestal grinder, straight grinder and right angle grinder
  • Maximum brushing action with minimal flexibility
  • Ideal for demanding cleaning and surface preparation applications on relatively smooth surfaces
  • 7/16 in T of face plate
  • Tool: bench grinder, pedestal grinder, straight grinder and right angle grinder
Supplier's Site

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 13266P
Product Name Cable Twist Knot Wire Wheel 4", .020" Steel Fill, 5/8"-11 UNC Nut, Retail Pack
Specific Product Type / Shape Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Steel; Metal Wire
Length 4 inch (102 mm)
Width 4.05 inch (103 mm)
Trim Length 0.8750 inch (22.22 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Brushes - 2705665 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Steel; Specialty Blend / Other; Steel
Outer / OD 2.36 inch (60 mm)
View Details
Standard Twist Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Metal Wire
Rotary Speed 12500 to 20000 rpm
View Details
Wire Brush - 840 - Gray Tools Canada Inc.
Gray Tools Canada Inc.
Specs
Brush Filament / Fill Material Metal Wire
Length 14 inch (356 mm)
View Details
1-1/8
Specs
Specific Product Type / Shape End Brush
Brush Filament / Fill Material Steel; Metal Wire
Length 1.1 inch (27.94 mm)
View Details