13253 -- 2-3/4" SINGLE ROW KNOT WIRE CUP BRUSH, .020" STAINLESS STEEL FILL, M10X1.25 NUT
Weiler Abrasives
2-3/4" Single Row Knot Wire Cup Brush, .020" Stainless Steel Fill, M10x1.25 Nut
13253
Description
Provide heavy duty brushing action with some flexibility
Ideal for demanding cleaning applications on relatively flat surfaces
Description
Provide heavy duty brushing action with some flexibility
Ideal for demanding cleaning applications on relatively flat surfaces
Datasheet
Suppliers
2-3/4" Single Row Knot Wire Cup Brush, .020" Stainless Steel Fill, M10x1.25 Nut
13253
Provide heavy duty brushing action with some flexibility
Ideal for demanding cleaning applications on relatively flat surfaces
- Provide heavy duty brushing action with some flexibility
- Ideal for demanding cleaning applications on relatively flat surfaces
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
13253 |
|
Product Name
|
2-3/4" Single Row Knot Wire Cup Brush, .020" Stainless Steel Fill, M10x1.25 Nut |
|
Specific Product Type / Shape
|
Cup Brush
|
|
Brush Filament / Fill Material
|
Steel; Stainless Steel; Metal Wire
|
|
Length
|
2.6 inch (66.04 mm)
|
|
Width
|
2.65 inch (67.31 mm)
|
|
Trim Length
|
1 inch (25.4 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Specific Product Type / Shape
Cup Brush
Brush Filament / Fill Material
Steel; Specialty Blend / Other; Steel
Outer / OD
3.94 inch (100 mm)
View Details
Specific Product Type / Shape
Cup Brush
Brush Filament / Fill Material
Metal Wire
Rotary Speed
9000 to 12500 rpm
View Details
Brush Filament / Fill Material
Metal Wire
Length
14 inch (356 mm)
View Details
Specific Product Type / Shape
End Brush
Brush Filament / Fill Material
Steel; Metal Wire
Length
2.5 inch (63.5 mm)
View Details