Weiler Abrasives Roughneck Jr. 4-1/2" Stringer Bead Wire Wheel, .020" Stainless Steel Fill, 7/8" Arbor Hole 13249

Description
The standard for high performance weld cleaning brushes Narrow face brushes are suitable for cleaning root and hot passes and reaching into corners Wider face wheels can be used for cleaning filler and cap passes as well as for other surface prep and cleaning applications 3/8 in T at face plates
Datasheet
Description
The standard for high performance weld cleaning brushes Narrow face brushes are suitable for cleaning root and hot passes and reaching into corners Wider face wheels can be used for cleaning filler and cap passes as well as for other surface prep and cleaning applications 3/8 in T at face plates
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Roughneck Jr. 4-1/2
Cresco, PA, United States
Roughneck Jr. 4-1/2" Stringer Bead Wire Wheel, .020" Stainless Steel Fill, 7/8" Arbor Hole
13249
Roughneck Jr. 4-1/2" Stringer Bead Wire Wheel, .020" Stainless Steel Fill, 7/8" Arbor Hole 13249
The standard for high performance weld cleaning brushes Narrow face brushes are suitable for cleaning root and hot passes and reaching into corners Wider face wheels can be used for cleaning filler and cap passes as well as for other surface prep and cleaning applications 3/8 in T at face plates
  • The standard for high performance weld cleaning brushes
  • Narrow face brushes are suitable for cleaning root and hot passes and reaching into corners
  • Wider face wheels can be used for cleaning filler and cap passes as well as for other surface prep and cleaning applications
  • 3/8 in T at face plates
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 13249
Product Name Roughneck Jr. 4-1/2" Stringer Bead Wire Wheel, .020" Stainless Steel Fill, 7/8" Arbor Hole
Brush Filament / Fill Material Steel; Stainless Steel; Metal Wire
Length 4.4 inch (112 mm)
Width 4.45 inch (113 mm)
Trim Length 0.8125 inch (20.64 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Brushes - 1884116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Stainless Steel; Specialty Blend / Other; Stainless Steel
Rotary Speed 4500 rpm
Outer / OD 3.94 inch (100 mm)
View Details
Crimped Wire Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 6000 to 13000 rpm
View Details
3
Specs
Brush Filament / Fill Material Steel; Stainless Steel; Metal Wire
Length 2.95 inch (74.93 mm)
Width 2.95 inch (74.93 mm)
View Details
Cross Hole Deburring Series #81 - 81-A-.125 - MicroGroup
Specs
Specific Product Type / Shape Cylinder / Roller Brush
Brush Filament / Fill Material Stainless Steel; Metal Wire
Length 3 inch (76.2 mm)
View Details