13241 -- 3" CRIMPED WIRE CUP BRUSH, .014" STEEL FILL, M10X1.50 NUT
Weiler Abrasives
3" Crimped Wire Cup Brush, .014" Steel Fill, M10x1.50 Nut
13241
Description
For light to medium duty, general purpose applications
Description
For light to medium duty, general purpose applications
Datasheet
Suppliers
3" Crimped Wire Cup Brush, .014" Steel Fill, M10x1.50 Nut
13241
For light to medium duty, general purpose applications
- For light to medium duty, general purpose applications
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
13241 |
|
Product Name
|
3" Crimped Wire Cup Brush, .014" Steel Fill, M10x1.50 Nut |
|
Specific Product Type / Shape
|
Cup Brush
|
|
Brush Filament / Fill Material
|
Steel; Metal Wire
|
|
Length
|
2.8 inch (71.12 mm)
|
|
Width
|
2.85 inch (72.39 mm)
|
|
Trim Length
|
1 inch (25.4 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Brush Filament / Fill Material
Steel; Specialty Blend / Other; Steel
Rotary Speed
6000 rpm
Outer / OD
7.01 inch (178 mm)
View Details
Specific Product Type / Shape
Flapwheel
Brush Filament / Fill Material
Metal Wire
Rotary Speed
4500 to 20000 rpm
View Details
Specific Product Type / Shape
Cup Brush
Brush Filament / Fill Material
Steel; Stainless Steel; Metal Wire
Length
3.7 inch (93.98 mm)
View Details
Specific Product Type / Shape
Other Type / Shape; Cleaning Brush; Scrub / Washout
Brush Filament / Fill Material
Synthetic Filament
Length
12 inch (305 mm)
View Details