13240 -- 3" CRIMPED WIRE CUP BRUSH, .014" STEEL FILL, M10X1.25 NUT
Weiler Abrasives
3" Crimped Wire Cup Brush, .014" Steel Fill, M10x1.25 Nut
13240
Description
For Light to Medium Duty, General Purpose Applications
Description
For Light to Medium Duty, General Purpose Applications
Datasheet
Suppliers
3" Crimped Wire Cup Brush, .014" Steel Fill, M10x1.25 Nut
13240
For Light to Medium Duty, General Purpose Applications
- For Light to Medium Duty, General Purpose Applications
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
13240 |
|
Product Name
|
3" Crimped Wire Cup Brush, .014" Steel Fill, M10x1.25 Nut |
|
Specific Product Type / Shape
|
Cup Brush
|
|
Brush Filament / Fill Material
|
Steel; Metal Wire
|
|
Length
|
2.85 inch (72.39 mm)
|
|
Width
|
2.8 inch (71.12 mm)
|
|
Trim Length
|
1 inch (25.4 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Brush Filament / Fill Material
Abrasive Filament; Brass / Bronze; Metal Wire; Specialty Blend / Other; Brass
Applications
Polishing or lapping (Very fine grits or filaments); Cleaning, Rust Removal, Scratching, Deburring, Grinding, Polishing
View Details
Specific Product Type / Shape
Cup Brush
Brush Filament / Fill Material
Metal Wire
Rotary Speed
9000 to 12500 rpm
View Details
Specific Product Type / Shape
End Brush
Brush Filament / Fill Material
Steel; Metal Wire
Length
1.3 inch (33.02 mm)
View Details
DEWALT Industrial Tool Co.
Specific Product Type / Shape
Cup Brush
Brush Filament / Fill Material
Metal Wire
View Details