Weiler Abrasives Roughneck Jr. 4-1/2" Stringer Bead Wire Wheel, .020" Stainless Steel Fill, 5/8"-11 UNC Nut 13238

Description
The standard for high performance weld cleaning brushes Narrow face brushes are suitable for cleaning root and hot passes and reaching into corners Wider face wheels can be used for cleaning filler and cap passes as well as for other surface prep and cleaning applications 3/8 in T of face plate
Datasheet
Description
The standard for high performance weld cleaning brushes Narrow face brushes are suitable for cleaning root and hot passes and reaching into corners Wider face wheels can be used for cleaning filler and cap passes as well as for other surface prep and cleaning applications 3/8 in T of face plate
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Roughneck Jr. 4-1/2
Cresco, PA, United States
Roughneck Jr. 4-1/2" Stringer Bead Wire Wheel, .020" Stainless Steel Fill, 5/8"-11 UNC Nut
13238
Roughneck Jr. 4-1/2" Stringer Bead Wire Wheel, .020" Stainless Steel Fill, 5/8"-11 UNC Nut 13238
The standard for high performance weld cleaning brushes Narrow face brushes are suitable for cleaning root and hot passes and reaching into corners Wider face wheels can be used for cleaning filler and cap passes as well as for other surface prep and cleaning applications 3/8 in T of face plate
  • The standard for high performance weld cleaning brushes
  • Narrow face brushes are suitable for cleaning root and hot passes and reaching into corners
  • Wider face wheels can be used for cleaning filler and cap passes as well as for other surface prep and cleaning applications
  • 3/8 in T of face plate
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 13238
Product Name Roughneck Jr. 4-1/2" Stringer Bead Wire Wheel, .020" Stainless Steel Fill, 5/8"-11 UNC Nut
Brush Filament / Fill Material Steel; Stainless Steel; Metal Wire
Length 4.45 inch (113 mm)
Width 4.4 inch (112 mm)
Trim Length 0.8125 inch (20.64 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Brushes - 1884098 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Steel; Specialty Blend / Other; Steel
Rotary Speed 6000 rpm
Outer / OD 7.01 inch (178 mm)
View Details
Wire Saucer Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 9000 to 12500 rpm
View Details
Cleaning Brush - 11599 - Qosina Corp.
Specs
Specific Product Type / Shape Other Type / Shape; Cleaning Brush; Scrub / Washout
Brush Filament / Fill Material Synthetic Filament
Length 12 inch (305 mm)
View Details
Scrape-n-Scrub - 8726 - Delamo Manufacturing, Inc.
Delamo Manufacturing, Inc.
Specs
Specific Product Type / Shape Scrub / Washout
Applications Floor / Scrubbing Machine
View Details