Weiler Abrasives 3-1/2" Crimped Wire Cup Brush, .014" Stainless Steel Fill, M14 x 2.0 Nut 13184

Description
Solid ring construction for high performance and long-life Provide very flexible brushing action and the most consistent performance for demanding light duty cleaning applications Feature a threaded nut for use on angle grinders For light to medium duty, general purpose applications
Datasheet
Description
Solid ring construction for high performance and long-life Provide very flexible brushing action and the most consistent performance for demanding light duty cleaning applications Feature a threaded nut for use on angle grinders For light to medium duty, general purpose applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3-1/2
Cresco, PA, United States
3-1/2" Crimped Wire Cup Brush, .014" Stainless Steel Fill, M14 x 2.0 Nut
13184
3-1/2" Crimped Wire Cup Brush, .014" Stainless Steel Fill, M14 x 2.0 Nut 13184
Solid ring construction for high performance and long-life Provide very flexible brushing action and the most consistent performance for demanding light duty cleaning applications Feature a threaded nut for use on angle grinders For light to medium duty, general purpose applications
  • Solid ring construction for high performance and long-life
  • Provide very flexible brushing action and the most consistent performance for demanding light duty cleaning applications
  • Feature a threaded nut for use on angle grinders
  • For light to medium duty, general purpose applications
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 13184
Product Name 3-1/2" Crimped Wire Cup Brush, .014" Stainless Steel Fill, M14 x 2.0 Nut
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Steel; Stainless Steel; Metal Wire
Length 3.25 inch (82.55 mm)
Width 3.2 inch (81.28 mm)
Trim Length 0.8750 inch (22.22 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Brushes - 1884115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Steel; Specialty Blend / Other; Steel
View Details
Standard Twist Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Metal Wire
Rotary Speed 12500 to 20000 rpm
View Details
6
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Steel; Stainless Steel; Metal Wire
Length 6 inch (152 mm)
View Details
Mini Abrasive Nylon Brush - 81-AY-.500 - MicroGroup
Specs
Specific Product Type / Shape Cylinder / Roller Brush; Instrument, Parts, Micro or Miniature Brush
Brush Filament / Fill Material Abrasive Filament; Synthetic Filament; Nylon
Length 3 inch (76.2 mm)
View Details