Weiler Abrasives 3-1/2" Crimped Wire Cup Brush, .014" Steel Fill, M14 x 2.0 Nut 13177

Description
Solid ring construction for high performance and long-life Provide very flexible brushing action and the most consistent performance for demanding light duty cleaning applications Feature a threaded nut for use on angle grinders For light to medium duty, general purpose applications
Datasheet
Description
Solid ring construction for high performance and long-life Provide very flexible brushing action and the most consistent performance for demanding light duty cleaning applications Feature a threaded nut for use on angle grinders For light to medium duty, general purpose applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3-1/2
Cresco, PA, United States
3-1/2" Crimped Wire Cup Brush, .014" Steel Fill, M14 x 2.0 Nut
13177
3-1/2" Crimped Wire Cup Brush, .014" Steel Fill, M14 x 2.0 Nut 13177
Solid ring construction for high performance and long-life Provide very flexible brushing action and the most consistent performance for demanding light duty cleaning applications Feature a threaded nut for use on angle grinders For light to medium duty, general purpose applications
  • Solid ring construction for high performance and long-life
  • Provide very flexible brushing action and the most consistent performance for demanding light duty cleaning applications
  • Feature a threaded nut for use on angle grinders
  • For light to medium duty, general purpose applications
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 13177
Product Name 3-1/2" Crimped Wire Cup Brush, .014" Steel Fill, M14 x 2.0 Nut
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Steel; Metal Wire
Length 3.25 inch (82.55 mm)
Width 3.25 inch (82.55 mm)
Trim Length 0.8750 inch (22.22 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Paint Brushes - 2009215 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Synthetic
Width 0.4724 inch (12 mm)
View Details
Full Cable Twist Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 12500 to 15000 rpm
View Details
Wire Brush - 840 - Gray Tools Canada Inc.
Gray Tools Canada Inc.
Specs
Brush Filament / Fill Material Metal Wire
Length 14 inch (356 mm)
View Details
4
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Steel; Stainless Steel; Metal Wire
Length 3.7 inch (93.98 mm)
View Details