Weiler Abrasives ROUGHNECK MAX 4" Stringer Bead Wire Wheel, .020" Stainless Steel Fill, 5/8"-11 UNC Nut 13138

Description
deliver unmatched weld cleaning performance by maximizing life, efficiency and consistency. The 4" brushes are recommended for cleaning root pass welds, surface prep and other cleaning applications. Narrow Face Brushes are Suitable for Cleaning Root and Hot Passes and Reaching Into Corners. Color-coded black for easy identification, even during operation.
Datasheet
Description
deliver unmatched weld cleaning performance by maximizing life, efficiency and consistency. The 4" brushes are recommended for cleaning root pass welds, surface prep and other cleaning applications. Narrow Face Brushes are Suitable for Cleaning Root and Hot Passes and Reaching Into Corners. Color-coded black for easy identification, even during operation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ROUGHNECK MAX 4
Cresco, PA, United States
ROUGHNECK MAX 4" Stringer Bead Wire Wheel, .020" Stainless Steel Fill, 5/8"-11 UNC Nut
13138
ROUGHNECK MAX 4" Stringer Bead Wire Wheel, .020" Stainless Steel Fill, 5/8"-11 UNC Nut 13138
deliver unmatched weld cleaning performance by maximizing life, efficiency and consistency. The 4" brushes are recommended for cleaning root pass welds, surface prep and other cleaning applications. Narrow Face Brushes are Suitable for Cleaning Root and Hot Passes and Reaching Into Corners. Color-coded black for easy identification, even during operation.
  • deliver unmatched weld cleaning performance by maximizing life, efficiency and consistency.
  • The 4" brushes are recommended for cleaning root pass welds, surface prep and other cleaning applications.
  • Narrow Face Brushes are Suitable for Cleaning Root and Hot Passes and Reaching Into Corners.
  • Color-coded black for easy identification, even during operation.
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 13138
Product Name ROUGHNECK MAX 4" Stringer Bead Wire Wheel, .020" Stainless Steel Fill, 5/8"-11 UNC Nut
Brush Filament / Fill Material Steel; Stainless Steel; Metal Wire
Length 4 inch (102 mm)
Width 4 inch (102 mm)
Trim Length 0.8750 inch (22.22 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Paint Brushes - 1347411 - RS Components, Ltd.
RS Components, Ltd.
Specs
Specific Product Type / Shape Artist (Detail, Forensic)
Width 0.4724 inch (12 mm)
View Details
Stringer Bead Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Metal Wire
Rotary Speed 4500 to 20000 rpm
View Details
6
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Steel; Metal Wire
Length 6 inch (152 mm)
View Details
Cleaning Brush - 11599 - Qosina Corp.
Specs
Specific Product Type / Shape Other Type / Shape; Cleaning Brush; Scrub / Washout
Brush Filament / Fill Material Synthetic Filament
Length 12 inch (305 mm)
View Details