Weiler Abrasives Standard Twist Knot Wire Wheel 4", .014" Stainless Steel Fill, 5/8"-11 UNC Nut, Retail Pack 13113P

Description
Provide heavy duty brushing action with some flexibility Ideal for demanding cleaning applications on somewhat irregular surfaces Knot wire wheels with a threaded nut are intended for use primarily on small and large right angle grinders Featuring Weiler's individual knot hole construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and bronze wire for use in a wide variety of applications Color-coded black for easy identification, even during operation
Description
Provide heavy duty brushing action with some flexibility Ideal for demanding cleaning applications on somewhat irregular surfaces Knot wire wheels with a threaded nut are intended for use primarily on small and large right angle grinders Featuring Weiler's individual knot hole construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and bronze wire for use in a wide variety of applications Color-coded black for easy identification, even during operation

Suppliers

Company
Product
Description
Supplier Links
Cresco, PA, United States
Standard Twist Knot Wire Wheel 4", .014" Stainless Steel Fill, 5/8"-11 UNC Nut, Retail Pack
13113P
Standard Twist Knot Wire Wheel 4", .014" Stainless Steel Fill, 5/8"-11 UNC Nut, Retail Pack 13113P
Provide heavy duty brushing action with some flexibility Ideal for demanding cleaning applications on somewhat irregular surfaces Knot wire wheels with a threaded nut are intended for use primarily on small and large right angle grinders Featuring Weiler's individual knot hole construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and bronze wire for use in a wide variety of applications Color-coded black for easy identification, even during operation
  • Provide heavy duty brushing action with some flexibility
  • Ideal for demanding cleaning applications on somewhat irregular surfaces
  • Knot wire wheels with a threaded nut are intended for use primarily on small and large right angle grinders
  • Featuring Weiler's individual knot hole construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and bronze wire for use in a wide variety of applications
  • Color-coded black for easy identification, even during operation
Supplier's Site

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 13113P
Product Name Standard Twist Knot Wire Wheel 4", .014" Stainless Steel Fill, 5/8"-11 UNC Nut, Retail Pack
Specific Product Type / Shape Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Steel; Stainless Steel; Metal Wire
Length 3.95 inch (100 mm)
Width 3.95 inch (100 mm)
Trim Length 0.8750 inch (22.22 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Brushes - 2215771 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Nylon
Rotary Speed 2500 rpm
Outer / OD 3.94 inch (100 mm)
View Details
Knotted Wire Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 6000 to 15000 rpm
View Details
Wire Brush - 840 - Gray Tools Canada Inc.
Gray Tools Canada Inc.
Specs
Brush Filament / Fill Material Metal Wire
Length 14 inch (356 mm)
View Details
2
Specs
Brush Filament / Fill Material Steel; Stainless Steel; Metal Wire
Length 1.95 inch (49.53 mm)
Width 1.95 inch (49.53 mm)
View Details