Weiler Abrasives 4" Narrow Face Crimped Wire Wheel, .014" Stainless Steel Fill, 5/8"-11 UNC Nut 13085

Description
Crimped wire wheels with a threaded nut are intended for use primarily on small angle grinders Featuring Weiler's solid ring construction, these radial brushes are available in heat treated steel and type 302 stainless steel wire Provides a flexible brushing action and consistent performance for demanding light duty cleaning and deburring applications 7/16 in T of face plate
Datasheet
Description
Crimped wire wheels with a threaded nut are intended for use primarily on small angle grinders Featuring Weiler's solid ring construction, these radial brushes are available in heat treated steel and type 302 stainless steel wire Provides a flexible brushing action and consistent performance for demanding light duty cleaning and deburring applications 7/16 in T of face plate
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4
Cresco, PA, United States
4" Narrow Face Crimped Wire Wheel, .014" Stainless Steel Fill, 5/8"-11 UNC Nut
13085
4" Narrow Face Crimped Wire Wheel, .014" Stainless Steel Fill, 5/8"-11 UNC Nut 13085
Crimped wire wheels with a threaded nut are intended for use primarily on small angle grinders Featuring Weiler's solid ring construction, these radial brushes are available in heat treated steel and type 302 stainless steel wire Provides a flexible brushing action and consistent performance for demanding light duty cleaning and deburring applications 7/16 in T of face plate
  • Crimped wire wheels with a threaded nut are intended for use primarily on small angle grinders
  • Featuring Weiler's solid ring construction, these radial brushes are available in heat treated steel and type 302 stainless steel wire
  • Provides a flexible brushing action and consistent performance for demanding light duty cleaning and deburring applications
  • 7/16 in T of face plate
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 13085
Product Name 4" Narrow Face Crimped Wire Wheel, .014" Stainless Steel Fill, 5/8"-11 UNC Nut
Brush Filament / Fill Material Steel; Stainless Steel; Metal Wire
Length 3.95 inch (100 mm)
Width 3.95 inch (100 mm)
Trim Length 0.8750 inch (22.22 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stringer Bead Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Metal Wire
Rotary Speed 4500 to 20000 rpm
View Details
Abrasive Brushes - 1884106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rotary Speed 12500 rpm
Outer / OD 3.94 inch (100 mm)
View Details
Wire Brushers, Crimped Cup - 743205-6 - Makita USA, Inc.
Specs
Specific Product Type / Shape Cup Brush
Rotary Speed 14000 rpm
Applications Dry
View Details
35 inch - 35/180 Grit Cyl. Scrub Brush - 2177735 - Liberty Brush Manufacturing, LLC
Specs
Specific Product Type / Shape Cylinder / Roller Brush; Scrub / Washout
Brush Filament / Fill Material Abrasive Filament
Outer / OD 35 inch (889 mm)
View Details