Weiler Abrasives 4" Narrow Face Crimped Wire Wheel, .014" Steel Fill, M14 x 2.0 Nut 13077

Description
Crimped wire wheels with a threaded nut are intended for use primarily on small angle grinders Featuring Weiler's solid ring construction, these radial brushes are available in heat treated steel and type 302 stainless steel wire Provides a flexible brushing action and consistent performance for demanding light duty cleaning and deburring applications 7/16 in T of face plate
Datasheet
Description
Crimped wire wheels with a threaded nut are intended for use primarily on small angle grinders Featuring Weiler's solid ring construction, these radial brushes are available in heat treated steel and type 302 stainless steel wire Provides a flexible brushing action and consistent performance for demanding light duty cleaning and deburring applications 7/16 in T of face plate
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4
Cresco, PA, United States
4" Narrow Face Crimped Wire Wheel, .014" Steel Fill, M14 x 2.0 Nut
13077
4" Narrow Face Crimped Wire Wheel, .014" Steel Fill, M14 x 2.0 Nut 13077
Crimped wire wheels with a threaded nut are intended for use primarily on small angle grinders Featuring Weiler's solid ring construction, these radial brushes are available in heat treated steel and type 302 stainless steel wire Provides a flexible brushing action and consistent performance for demanding light duty cleaning and deburring applications 7/16 in T of face plate
  • Crimped wire wheels with a threaded nut are intended for use primarily on small angle grinders
  • Featuring Weiler's solid ring construction, these radial brushes are available in heat treated steel and type 302 stainless steel wire
  • Provides a flexible brushing action and consistent performance for demanding light duty cleaning and deburring applications
  • 7/16 in T of face plate
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 13077
Product Name 4" Narrow Face Crimped Wire Wheel, .014" Steel Fill, M14 x 2.0 Nut
Brush Filament / Fill Material Steel; Metal Wire
Length 4 inch (102 mm)
Width 4 inch (102 mm)
Trim Length 0.8750 inch (22.22 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Paint Brushes - 1347414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Specific Product Type / Shape Artist (Detail, Forensic)
Width 0.7480 inch (19 mm)
View Details
End Brushes -  - Norton Abrasives
Norton Abrasives
Specs
Specific Product Type / Shape End Brush
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 20000 rpm
View Details
ES 1006, 1 Inch Solid End Brush - 43609 - Maryland Brush Company, Inc.
Maryland Brush Company, Inc.
Specs
Specific Product Type / Shape End Brush
Brush Filament / Fill Material Metal Wire
Trim Length 1 inch (25.4 mm)
View Details
Tube Brush Series #85 - 85-AY500 - MicroGroup
Specs
Specific Product Type / Shape Cylinder / Roller Brush
Brush Filament / Fill Material Abrasive Filament; Synthetic Filament; Nylon
Length 5 inch (127 mm)
View Details