Weiler Abrasives 6" Double Row Knot Wire Cup, Banded, .035" Steel Fill, 5/8"-11 UNC Nut 12686

Description
Removable metal band around fill material to reduce the exposed trim length and limit brush flaring at operating speed Provides a very aggressive, controlled brushing action Suitable for right angle grinder tool usage
Datasheet
Description
Removable metal band around fill material to reduce the exposed trim length and limit brush flaring at operating speed Provides a very aggressive, controlled brushing action Suitable for right angle grinder tool usage
Datasheet

Suppliers

Company
Product
Description
Supplier Links
6
Cresco, PA, United States
6" Double Row Knot Wire Cup, Banded, .035" Steel Fill, 5/8"-11 UNC Nut
12686
6" Double Row Knot Wire Cup, Banded, .035" Steel Fill, 5/8"-11 UNC Nut 12686
Removable metal band around fill material to reduce the exposed trim length and limit brush flaring at operating speed Provides a very aggressive, controlled brushing action Suitable for right angle grinder tool usage
  • Removable metal band around fill material to reduce the exposed trim length and limit brush flaring at operating speed
  • Provides a very aggressive, controlled brushing action
  • Suitable for right angle grinder tool usage
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 12686
Product Name 6" Double Row Knot Wire Cup, Banded, .035" Steel Fill, 5/8"-11 UNC Nut
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Steel; Metal Wire
Length 4.9 inch (124 mm)
Width 4.9 inch (124 mm)
Trim Length 0.8750 inch (22.22 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Brushes - 1884099 - RS Components, Ltd.
RS Components, Ltd.
Specs
Specific Product Type / Shape Cup Brush
Rotary Speed 4500 rpm
Outer / OD 2.17 inch (55 mm)
View Details
Full Cable Twist Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 12500 to 15000 rpm
View Details
Cleaning Brush - 11599 - Qosina Corp.
Specs
Specific Product Type / Shape Other Type / Shape; Cleaning Brush; Scrub / Washout
Brush Filament / Fill Material Synthetic Filament
Length 12 inch (305 mm)
View Details
Scrape-n-Scrub - 8726 - Delamo Manufacturing, Inc.
Delamo Manufacturing, Inc.
Specs
Specific Product Type / Shape Scrub / Washout
Applications Floor / Scrubbing Machine
View Details