Weiler Abrasives 8" Narrow Face Crimped Wire Wheel, .0118" Steel Fill, 3/4" Arbor Hole 1168

Description
Intended for use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes Featuring Weiler's solid ring construction, these radial brushes are available in heat treated steel, type 302 stainless steel and brass wire for use in a wide variety of applications Provides a flexible brushing action and consistent performance for demanding light duty cleaning and deburring applications 1/2 in T of face plates
Datasheet
Description
Intended for use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes Featuring Weiler's solid ring construction, these radial brushes are available in heat treated steel, type 302 stainless steel and brass wire for use in a wide variety of applications Provides a flexible brushing action and consistent performance for demanding light duty cleaning and deburring applications 1/2 in T of face plates
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8
Cresco, PA, United States
8" Narrow Face Crimped Wire Wheel, .0118" Steel Fill, 3/4" Arbor Hole
1168
8" Narrow Face Crimped Wire Wheel, .0118" Steel Fill, 3/4" Arbor Hole 1168
Intended for use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes Featuring Weiler's solid ring construction, these radial brushes are available in heat treated steel, type 302 stainless steel and brass wire for use in a wide variety of applications Provides a flexible brushing action and consistent performance for demanding light duty cleaning and deburring applications 1/2 in T of face plates
  • Intended for use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes
  • Featuring Weiler's solid ring construction, these radial brushes are available in heat treated steel, type 302 stainless steel and brass wire for use in a wide variety of applications
  • Provides a flexible brushing action and consistent performance for demanding light duty cleaning and deburring applications
  • 1/2 in T of face plates
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 1168
Product Name 8" Narrow Face Crimped Wire Wheel, .0118" Steel Fill, 3/4" Arbor Hole
Brush Filament / Fill Material Steel; Metal Wire
Length 8 inch (203 mm)
Width 8 inch (203 mm)
Trim Length 2.06 inch (52.39 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Brushes - 1463839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Steel; Specialty Blend / Other; Steel
Rotary Speed 12000 rpm
Outer / OD 0.0925 inch (2.35 mm)
View Details
Standard Twist Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Metal Wire
Rotary Speed 12500 to 20000 rpm
View Details
1
Specs
Specific Product Type / Shape End Brush
Brush Filament / Fill Material Steel; Stainless Steel; Metal Wire
Length 2.7 inch (68.58 mm)
View Details
3" x 5/8"-11 XP .020 Carbon Knot Wire Cup Brush - DW49157 - DEWALT Industrial Tool Co.
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
View Details