11170 -- 1" BANDED NYLOX END BRUSH, .040/120SC CRIMPED FILL
Weiler Abrasives
1" Banded Nylox End Brush, .040/120SC Crimped Fill
11170
Description
Ideal for addressing recesses and internal features
Deliver a targeted brushing action to a specific area on a part
2000 rpm maximum speed
Description
Ideal for addressing recesses and internal features
Deliver a targeted brushing action to a specific area on a part
2000 rpm maximum speed
Datasheet
Suppliers
1" Banded Nylox End Brush, .040/120SC Crimped Fill
11170
Ideal for addressing recesses and internal features
Deliver a targeted brushing action to a specific area on a part
2000 rpm maximum speed
- Ideal for addressing recesses and internal features
- Deliver a targeted brushing action to a specific area on a part
- 2000 rpm maximum speed
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
11170 |
|
Product Name
|
1" Banded Nylox End Brush, .040/120SC Crimped Fill |
|
Specific Product Type / Shape
|
End Brush
|
|
Brush Filament / Fill Material
|
Abrasive Filament; Synthetic Filament; Specialty Blend / Other; Abrasive Nylon
|
|
Length
|
2.7 inch (68.58 mm)
|
|
Width
|
1.1 inch (27.94 mm)
|
|
Trim Length
|
0.3750 inch (9.52 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Specific Product Type / Shape
Scrub / Washout
Brush Filament / Fill Material
Synthetic Filament; Specialty Blend / Other; Nylon
Applications
Hand Cleaning
View Details
Specific Product Type / Shape
Cup Brush
Brush Filament / Fill Material
Abrasive Filament; Metal Wire
Rotary Speed
6000 to 13000 rpm
View Details
Maryland Brush Company, Inc.
Specific Product Type / Shape
Other Type / Shape; Wire Wheel
Brush Filament / Fill Material
Metal Wire
Width
1.12 inch (28.57 mm)
View Details