Weiler Abrasives 1/2" Banded Crimped Wire End Brush, .006" Steel Fill 11100

Description
A pair of bands around the fill to reduce the exposed trim length and light weight brush flaring at operating speed Provides an aggressive, controlled brushing action For use with die grinder and right angle air die grinder power tools
Datasheet
Description
A pair of bands around the fill to reduce the exposed trim length and light weight brush flaring at operating speed Provides an aggressive, controlled brushing action For use with die grinder and right angle air die grinder power tools
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/2
Cresco, PA, United States
1/2" Banded Crimped Wire End Brush, .006" Steel Fill
11100
1/2" Banded Crimped Wire End Brush, .006" Steel Fill 11100
A pair of bands around the fill to reduce the exposed trim length and light weight brush flaring at operating speed Provides an aggressive, controlled brushing action For use with die grinder and right angle air die grinder power tools
  • A pair of bands around the fill to reduce the exposed trim length and light weight brush flaring at operating speed
  • Provides an aggressive, controlled brushing action
  • For use with die grinder and right angle air die grinder power tools
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 11100
Product Name 1/2" Banded Crimped Wire End Brush, .006" Steel Fill
Specific Product Type / Shape End Brush
Brush Filament / Fill Material Steel; Metal Wire
Length 0.8500 inch (21.59 mm)
Width 0.7500 inch (19.05 mm)
Trim Length 0.5625 inch (14.29 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Dust Pans & Brushes - 2769576 - RS Components, Ltd.
Specs
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Nylon
Length 36.22 inch (920 mm)
Applications Dusting / Wiping; Dust Cleaning
View Details
Full Cable Twist Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 12500 to 15000 rpm
View Details
ST2016S1, 1-1/4 Inch Spira-Tuft Tube Brush - 45110 - Maryland Brush Company, Inc.
Specs
Specific Product Type / Shape Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Metal Wire
Applications Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Cleaning and Surface Conditioning
View Details
Tube Brush Series #85 - 85-AY3000 - MicroGroup
Specs
Specific Product Type / Shape Cylinder / Roller Brush
Brush Filament / Fill Material Abrasive Filament; Synthetic Filament; Nylon
Length 10 inch (254 mm)
View Details