Weiler Abrasives 4" Narrow Face Crimped Wire Wheel, .006" Steel Fill, 1/2"-3/8" Arbor Hole 104

Description
Intended for use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes Featuring Weiler's solid ring construction, these radial brushes are available in heat treated steel, type 302 stainless steel and brass wire for use in a wide variety of applications Provides a flexible brushing action and consistent performance for demanding light duty cleaning and deburring applications 7/16 in T at face plate
Datasheet
Description
Intended for use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes Featuring Weiler's solid ring construction, these radial brushes are available in heat treated steel, type 302 stainless steel and brass wire for use in a wide variety of applications Provides a flexible brushing action and consistent performance for demanding light duty cleaning and deburring applications 7/16 in T at face plate
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cresco, PA, United States
4" Narrow Face Crimped Wire Wheel, .006" Steel Fill, 1/2"-3/8" Arbor Hole
104
4" Narrow Face Crimped Wire Wheel, .006" Steel Fill, 1/2"-3/8" Arbor Hole 104
Intended for use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes Featuring Weiler's solid ring construction, these radial brushes are available in heat treated steel, type 302 stainless steel and brass wire for use in a wide variety of applications Provides a flexible brushing action and consistent performance for demanding light duty cleaning and deburring applications 7/16 in T at face plate
  • Intended for use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes
  • Featuring Weiler's solid ring construction, these radial brushes are available in heat treated steel, type 302 stainless steel and brass wire for use in a wide variety of applications
  • Provides a flexible brushing action and consistent performance for demanding light duty cleaning and deburring applications
  • 7/16 in T at face plate
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 104
Product Name 4" Narrow Face Crimped Wire Wheel, .006" Steel Fill, 1/2"-3/8" Arbor Hole
Brush Filament / Fill Material Steel; Metal Wire
Length 4 inch (102 mm)
Width 4 inch (102 mm)
Trim Length 0.8750 inch (22.22 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Paint Brushes - 2009215 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Synthetic
Width 0.4724 inch (12 mm)
View Details
End Brushes -  - Norton Abrasives
Norton Abrasives
Specs
Specific Product Type / Shape End Brush
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 20000 rpm
View Details
1-1/2
Specs
Specific Product Type / Shape End Brush; Flare Brush
Brush Filament / Fill Material Steel; Metal Wire
Length 2.15 inch (54.61 mm)
View Details
3 x 14 Row Angle Handle Stainless Wire Brush - DW49706 - DEWALT Industrial Tool Co.
Specs
Brush Filament / Fill Material Metal Wire
View Details