Weiler Abrasives Controlled Flare Crimped Wire End Brush 1", .020" Steel Fill 10311

Description
Uniquely trimmed crimped wire fill for more effective brushing action Greatly enhanced durability when cleaning corners and filet welds Feature a solid end construction For use with die grinder and right angle air die grinder power tools
Datasheet
Description
Uniquely trimmed crimped wire fill for more effective brushing action Greatly enhanced durability when cleaning corners and filet welds Feature a solid end construction For use with die grinder and right angle air die grinder power tools
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Controlled Flare Crimped Wire End Brush 1
Cresco, PA, United States
Controlled Flare Crimped Wire End Brush 1", .020" Steel Fill
10311
Controlled Flare Crimped Wire End Brush 1", .020" Steel Fill 10311
Uniquely trimmed crimped wire fill for more effective brushing action Greatly enhanced durability when cleaning corners and filet welds Feature a solid end construction For use with die grinder and right angle air die grinder power tools
  • Uniquely trimmed crimped wire fill for more effective brushing action
  • Greatly enhanced durability when cleaning corners and filet welds
  • Feature a solid end construction
  • For use with die grinder and right angle air die grinder power tools
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 10311
Product Name Controlled Flare Crimped Wire End Brush 1", .020" Steel Fill
Specific Product Type / Shape End Brush; Flare Brush
Brush Filament / Fill Material Steel; Metal Wire
Length 1.2 inch (30.48 mm)
Width 1.2 inch (30.48 mm)
Trim Length 1.12 inch (28.57 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Paint Brushes - 2125441 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Synthetic
Width 1 to 3 inch (25.4 to 76.2 mm)
View Details
Standard Twist Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Metal Wire
Rotary Speed 12500 to 20000 rpm
View Details
Wire Brush - 840 - Gray Tools Canada Inc.
Gray Tools Canada Inc.
Specs
Brush Filament / Fill Material Metal Wire
Length 14 inch (356 mm)
View Details
8
Specs
Brush Filament / Fill Material Steel; Metal Wire
Length 8 inch (203 mm)
Width 8 inch (203 mm)
View Details