Weiler Abrasives Controlled Flare Crimped Wire End Brush 1", .014" Steel Fill 10310

Description
Uniquely trimmed crimped wire fill for more effective brushing action Greatly enhanced durability when cleaning corners and filet welds Controlled flare
Datasheet
Description
Uniquely trimmed crimped wire fill for more effective brushing action Greatly enhanced durability when cleaning corners and filet welds Controlled flare
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Controlled Flare Crimped Wire End Brush 1
Cresco, PA, United States
Controlled Flare Crimped Wire End Brush 1", .014" Steel Fill
10310
Controlled Flare Crimped Wire End Brush 1", .014" Steel Fill 10310
Uniquely trimmed crimped wire fill for more effective brushing action Greatly enhanced durability when cleaning corners and filet welds Controlled flare
  • Uniquely trimmed crimped wire fill for more effective brushing action
  • Greatly enhanced durability when cleaning corners and filet welds
  • Controlled flare
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 10310
Product Name Controlled Flare Crimped Wire End Brush 1", .014" Steel Fill
Specific Product Type / Shape End Brush; Flare Brush
Brush Filament / Fill Material Steel; Metal Wire
Length 1.2 inch (30.48 mm)
Width 1.2 inch (30.48 mm)
Trim Length 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Brushes - 1884103 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Steel; Specialty Blend / Other; Steel
Rotary Speed 20000 rpm
Outer / OD 0.3937 inch (10 mm)
View Details
High Performance Cable Crimped Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 6500 to 13000 rpm
View Details
6
Specs
Brush Filament / Fill Material Steel; Metal Wire
Length 6 inch (152 mm)
Width 6 inch (152 mm)
View Details
3/4" x 1/4" XP .020 Stainless Crimp Wire End Brush - DW49052 - DEWALT Industrial Tool Co.
Specs
Specific Product Type / Shape End Brush
Brush Filament / Fill Material Metal Wire
View Details