Weiler Abrasives 3/8" Crimped Wire End Brush, .0118" Steel Fill 10188

Description
A solid end construction Very flexible brushing action Ideal for more demanding light duty cleaning applications in corners and hard-to-reach areas For use with drills, drill presses, die and right angle die grinder power tools
Datasheet
Description
A solid end construction Very flexible brushing action Ideal for more demanding light duty cleaning applications in corners and hard-to-reach areas For use with drills, drill presses, die and right angle die grinder power tools
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3/8
Cresco, PA, United States
3/8" Crimped Wire End Brush, .0118" Steel Fill
10188
3/8" Crimped Wire End Brush, .0118" Steel Fill 10188
A solid end construction Very flexible brushing action Ideal for more demanding light duty cleaning applications in corners and hard-to-reach areas For use with drills, drill presses, die and right angle die grinder power tools
  • A solid end construction
  • Very flexible brushing action
  • Ideal for more demanding light duty cleaning applications in corners and hard-to-reach areas
  • For use with drills, drill presses, die and right angle die grinder power tools
Supplier's Site Datasheet
Weiler Steel Cup Brush - Shank Attachment - 3/8 in Diameter - 0.0118 in Bristle Diameter - 10188 - 012382-10188 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Weiler Steel Cup Brush - Shank Attachment - 3/8 in Diameter - 0.0118 in Bristle Diameter - 10188
012382-10188
Weiler Steel Cup Brush - Shank Attachment - 3/8 in Diameter - 0.0118 in Bristle Diameter - 10188 012382-10188
Weiler steel cup brush has a diameter of 3/8 in. The shank attachment allows for easy mounting to the tool or pad. This Weiler part uses steel for the bristles which are 0.0118 in diameter. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Weiler cup brush can be run at a maximum speed of 20000 RPMs.

Weiler steel cup brush has a diameter of 3/8 in. The shank attachment allows for easy mounting to the tool or pad. This Weiler part uses steel for the bristles which are 0.0118 in diameter. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Weiler cup brush can be run at a maximum speed of 20000 RPMs.

Buy Now

Technical Specifications

  Weiler Abrasives R. S. Hughes Company, Inc.
Product Category Industrial Brushes Industrial Brushes
Product Number 10188 012382-10188
Product Name 3/8" Crimped Wire End Brush, .0118" Steel Fill Weiler Steel Cup Brush - Shank Attachment - 3/8 in Diameter - 0.0118 in Bristle Diameter - 10188
Specific Product Type / Shape End Brush
Brush Filament / Fill Material Steel; Metal Wire Steel
Length 2.4 inch (60.96 mm)
Width 0.8500 inch (21.59 mm)
Trim Length 0.8750 inch (22.22 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Brushes - 1884106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rotary Speed 12500 rpm
Outer / OD 3.94 inch (100 mm)
View Details
End Brushes -  - Norton Abrasives
Norton Abrasives
Specs
Specific Product Type / Shape End Brush
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 20000 rpm
View Details
Wire Brush - 840 - Gray Tools Canada Inc.
Gray Tools Canada Inc.
Specs
Brush Filament / Fill Material Metal Wire
Length 14 inch (356 mm)
View Details
Labeler Brushes -  - Cocker-Weber Brush Company
Cocker-Weber Brush Company
Specs
Specific Product Type / Shape Other Type / Shape
View Details