10156 -- 1" NYLOX END BRUSH, .035/180SC FILL
Weiler Abrasives
1" Nylox End Brush, .035/180SC Fill
10156
Description
Ideal for addressing recesses and internal features
Deliver a targeted brushing action to a specific area on a part
Description
Ideal for addressing recesses and internal features
Deliver a targeted brushing action to a specific area on a part
Datasheet
Suppliers
1" Nylox End Brush, .035/180SC Fill
10156
Ideal for addressing recesses and internal features
Deliver a targeted brushing action to a specific area on a part
- Ideal for addressing recesses and internal features
- Deliver a targeted brushing action to a specific area on a part
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
10156 |
|
Product Name
|
1" Nylox End Brush, .035/180SC Fill |
|
Specific Product Type / Shape
|
End Brush
|
|
Brush Filament / Fill Material
|
Abrasive Filament; Synthetic Filament; Specialty Blend / Other; Abrasive Nylon
|
|
Length
|
2.7 inch (68.58 mm)
|
|
Width
|
1.1 inch (27.94 mm)
|
|
Trim Length
|
0.8750 inch (22.22 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Brush Filament / Fill Material
Steel; Specialty Blend / Other; Steel
Outer / OD
2.36 inch (60 mm)
View Details
Specific Product Type / Shape
End Brush
Brush Filament / Fill Material
Abrasive Filament; Metal Wire
Rotary Speed
20000 rpm
View Details
Brush Filament / Fill Material
Steel; Metal Wire
Length
1.4 inch (35.56 mm)
Width
1.45 inch (36.83 mm)
View Details
Specific Product Type / Shape
Other Type / Shape; Cleaning Brush; Scrub / Washout
Brush Filament / Fill Material
Synthetic Filament
Length
12 inch (305 mm)
View Details