Weiler Abrasives 1" Nylox End Brush, .022/320SC Fill 10155

Description
Ideal for addressing recesses and internal features Deliver a targeted brushing action to a specific area on a part Deburring small recessed areas and internal part features 320 grit
Datasheet
Description
Ideal for addressing recesses and internal features Deliver a targeted brushing action to a specific area on a part Deburring small recessed areas and internal part features 320 grit
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1
Cresco, PA, United States
1" Nylox End Brush, .022/320SC Fill
10155
1" Nylox End Brush, .022/320SC Fill 10155
Ideal for addressing recesses and internal features Deliver a targeted brushing action to a specific area on a part Deburring small recessed areas and internal part features 320 grit
  • Ideal for addressing recesses and internal features
  • Deliver a targeted brushing action to a specific area on a part
  • Deburring small recessed areas and internal part features
  • 320 grit
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 10155
Product Name 1" Nylox End Brush, .022/320SC Fill
Specific Product Type / Shape End Brush
Brush Filament / Fill Material Abrasive Filament; Synthetic Filament; Specialty Blend / Other; Abrasive Nylon
Length 2.7 inch (68.58 mm)
Width 1.25 inch (31.75 mm)
Trim Length 0.8750 inch (22.22 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Dust Pans & Brushes - 2408070 - RS Components, Ltd.
Specs
Length 12.25 inch (311 mm)
View Details
Crimped Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 4500 to 6500 rpm
View Details
Wire Brush - 840 - Gray Tools Canada Inc.
Gray Tools Canada Inc.
Specs
Brush Filament / Fill Material Metal Wire
Length 14 inch (356 mm)
View Details
Burr-Rx 3
Specs
Specific Product Type / Shape Disc Brush
Brush Filament / Fill Material Abrasive Filament
Length 2.95 inch (74.93 mm)
View Details