Weiler Abrasives Crimped Wire End Brush 1/2", .006" Stainless Steel Fill, Vending Ready 10013V

Description
A solid end construction Very flexible brushing action Ideal for More Demanding Light-Duty Cleaning Applications in Corners and Hard-To-Reach Areas Color-coded black for easy identification, even during operation
Datasheet
Description
A solid end construction Very flexible brushing action Ideal for More Demanding Light-Duty Cleaning Applications in Corners and Hard-To-Reach Areas Color-coded black for easy identification, even during operation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimped Wire End Brush 1/2
Cresco, PA, United States
Crimped Wire End Brush 1/2", .006" Stainless Steel Fill, Vending Ready
10013V
Crimped Wire End Brush 1/2", .006" Stainless Steel Fill, Vending Ready 10013V
A solid end construction Very flexible brushing action Ideal for More Demanding Light-Duty Cleaning Applications in Corners and Hard-To-Reach Areas Color-coded black for easy identification, even during operation
  • A solid end construction
  • Very flexible brushing action
  • Ideal for More Demanding Light-Duty Cleaning Applications in Corners and Hard-To-Reach Areas
  • Color-coded black for easy identification, even during operation
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 10013V
Product Name Crimped Wire End Brush 1/2", .006" Stainless Steel Fill, Vending Ready
Specific Product Type / Shape End Brush
Brush Filament / Fill Material Steel; Stainless Steel; Metal Wire
Length 1.2 inch (30.48 mm)
Width 2.5 inch (63.5 mm)
Trim Length 0.8750 inch (22.22 mm)
Unlock Full Specs
to access all available technical data

Similar Products

End Brushes -  - Norton Abrasives
Norton Abrasives
Specs
Specific Product Type / Shape End Brush
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 20000 rpm
View Details
Anti Static Brushes - 2141122 - RS Components, Ltd.
Specs
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Nylon
Features Antistatic
Length 0.7087 inch (18 mm)
View Details
Wide Wheel Brush with Knot-twisted Wires for Precision Cleaning with Angle Grinders -  - Walter Surface Technologies
Specs
Specific Product Type / Shape Disc Brush; Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Metal Wire
Width 0.2500 to 0.3750 inch (6.35 to 9.52 mm)
View Details
White Chinese Bristle Brush - 1
Specs
Mounting None or Handheld
View Details