Weiler Abrasives 1" Crimped Wire End Brush, .014" Steel Fill 10011

Description
A solid end construction Very flexible brushing action Ideal for More Demanding Light-Duty Cleaning Applications in Corners and Hard-To-Reach Areas
Datasheet
Description
A solid end construction Very flexible brushing action Ideal for More Demanding Light-Duty Cleaning Applications in Corners and Hard-To-Reach Areas
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1
Cresco, PA, United States
1" Crimped Wire End Brush, .014" Steel Fill
10011
1" Crimped Wire End Brush, .014" Steel Fill 10011
A solid end construction Very flexible brushing action Ideal for More Demanding Light-Duty Cleaning Applications in Corners and Hard-To-Reach Areas
  • A solid end construction
  • Very flexible brushing action
  • Ideal for More Demanding Light-Duty Cleaning Applications in Corners and Hard-To-Reach Areas
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 10011
Product Name 1" Crimped Wire End Brush, .014" Steel Fill
Specific Product Type / Shape End Brush
Brush Filament / Fill Material Steel; Metal Wire
Length 2.75 inch (69.85 mm)
Width 1.4 inch (35.56 mm)
Trim Length 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Brushes - 1884097 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rotary Speed 4500 rpm
Outer / OD 0.9843 inch (25 mm)
View Details
Stringer Bead Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Metal Wire
Rotary Speed 4500 to 20000 rpm
View Details
FybRglass® Wheels - AE0065 - Eraser Company, Inc.
Eraser Company, Inc.
Specs
Specific Product Type / Shape Other Type / Shape; Wire Stripping Wheel
Brush Filament / Fill Material Synthetic Filament; FybRglass®
Width 2.01 to ? inch (51 to ? mm)
View Details
Knotted Wire Wheel Brush - BSTCM-102 - Brush Research Manufacturing Co., Inc.
Brush Research Manufacturing Co., Inc.
Specs
Brush Filament / Fill Material Abrasive Filament
View Details