09400V -- ROUGHNECK JR 6" ROOT PASS WELD CLEANING BRUSH, .020" STEEL WIRE FILL, 5/8"-11 UNC NUT, VENDING READY
Weiler Abrasives
Roughneck Jr 6" Root Pass Weld Cleaning Brush, .020" Steel Wire Fill, 5/8"-11 UNC Nut, Vending Ready
09400V
Description
The go to for high-performance weld cleaning
Description
The go to for high-performance weld cleaning
Datasheet
Suppliers
Roughneck Jr 6" Root Pass Weld Cleaning Brush, .020" Steel Wire Fill, 5/8"-11 UNC Nut, Vending Ready
09400V
The go to for high-performance weld cleaning
- The go to for high-performance weld cleaning
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
09400V |
|
Product Name
|
Roughneck Jr 6" Root Pass Weld Cleaning Brush, .020" Steel Wire Fill, 5/8"-11 UNC Nut, Vending Ready |
|
Brush Filament / Fill Material
|
Steel; Metal Wire
|
|
Length
|
5.75 inch (146 mm)
|
|
Width
|
5.75 inch (146 mm)
|
|
Trim Length
|
1.12 inch (28.57 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Brush Filament / Fill Material
Steel; Specialty Blend / Other; Steel
Rotary Speed
8000 rpm
Outer / OD
1.97 inch (50 mm)
View Details
Specific Product Type / Shape
Flapwheel
Brush Filament / Fill Material
Metal Wire
Rotary Speed
12500 to 20000 rpm
View Details
Specific Product Type / Shape
Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material
Steel; Metal Wire
Length
4 inch (102 mm)
View Details
Specific Product Type / Shape
Other Type / Shape; Cleaning Brush; Scrub / Washout
Brush Filament / Fill Material
Synthetic Filament
Length
12 inch (305 mm)
View Details