Weidmuller Screw and Nut Drivers 9009010000

Description
"1.2mm x 6.5mm Slotted Screwdriver 12.13"" (308.0mm)"
Request a Quote Datasheet
Description
"1.2mm x 6.5mm Slotted Screwdriver 12.13"" (308.0mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw and Nut Drivers - 9009010000-ND - DigiKey
Thief River Falls, MN, United States
Screw and Nut Drivers
9009010000-ND
Screw and Nut Drivers 9009010000-ND
"1.2mm x 6.5mm Slotted Screwdriver 12.13"" (308.0mm)"

"1.2mm x 6.5mm Slotted Screwdriver 12.13"" (308.0mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Screwdrivers (hand tool)
Product Number 9009010000-ND
Product Name Screw and Nut Drivers
Drive Type Slotted; Slotted
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screw and Nut Drivers - 2946-210-657-ND - DigiKey
Specs
Drive Type Slotted; Slotted
Drive Details 3.5mm x 0.5mm
View Details
2 suppliers
Screwdriver - 35-190 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Type Precision Screwdriver
Drive Type Cabinet; Slotted
Overall Length 13.75 inch (349 mm)
View Details
Screwdriver Bits - 493987 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Drive Type Crosshead; Phillips
Overall Length 2.24 inch (57 mm)
View Details