Waytek, Inc. WR16-0 Hook-Up Wire, Bare Copper, UL 1015/1230/MTW/AWM, 16 Ga., Black WR16-0

Description
Image represents jacket color and is not indicative of wire Gauge Spool Sizes Available: 250', 500', 1000', 2000', 5000'* WR16-0 Hook-Up Wire, Bare Copper Category: UL Hook-Up Wire Bare Copper Meets flammability rating WWI Typical Stranding: 26/30 Nominal O.D. in (mm): 0.122 (3.10) UL 1015/1230/MTW/AWM 221°F (105°C) 600VDC UL 1032 194°F (90°C) 1000VAC CSA TEW 221°F (105°C) 600VAC 30 Mils PVC *5,000 foot spool ships via truck Wall thickness: mils: 30 (0.76 mm) Approx weight: lbs. per 1000':13
Request a Quote
Description
Image represents jacket color and is not indicative of wire Gauge Spool Sizes Available: 250', 500', 1000', 2000', 5000'* WR16-0 Hook-Up Wire, Bare Copper Category: UL Hook-Up Wire Bare Copper Meets flammability rating WWI Typical Stranding: 26/30 Nominal O.D. in (mm): 0.122 (3.10) UL 1015/1230/MTW/AWM 221°F (105°C) 600VDC UL 1032 194°F (90°C) 1000VAC CSA TEW 221°F (105°C) 600VAC 30 Mils PVC *5,000 foot spool ships via truck Wall thickness: mils: 30 (0.76 mm) Approx weight: lbs. per 1000':13
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
WR16-0 Hook-Up Wire, Bare Copper, UL 1015/1230/MTW/AWM, 16 Ga., Black - WR16-0 - Waytek, Inc.
Chanhassen, MN, United States
WR16-0 Hook-Up Wire, Bare Copper, UL 1015/1230/MTW/AWM, 16 Ga., Black
WR16-0
WR16-0 Hook-Up Wire, Bare Copper, UL 1015/1230/MTW/AWM, 16 Ga., Black WR16-0
Image represents jacket color and is not indicative of wire Gauge Spool Sizes Available: 250', 500', 1000', 2000', 5000'* WR16-0 Hook-Up Wire, Bare Copper Category: UL Hook-Up Wire Bare Copper Meets flammability rating WWI Typical Stranding: 26/30 Nominal O.D. in (mm): 0.122 (3.10) UL 1015/1230/MTW/AWM 221°F (105°C) 600VDC UL 1032 194°F (90°C) 1000VAC CSA TEW 221°F (105°C) 600VAC 30 Mils PVC *5,000 foot spool ships via truck Wall thickness: mils: 30 (0.76 mm) Approx weight: lbs. per 1000':13

Image represents jacket color and is not indicative of wire Gauge

Spool Sizes Available: 250', 500', 1000', 2000', 5000'*

  • WR16-0 Hook-Up Wire, Bare Copper
  • Category: UL Hook-Up Wire
  • Bare Copper
  • Meets flammability rating WWI
  • Typical Stranding: 26/30
  • Nominal O.D. in (mm): 0.122 (3.10)
  • UL 1015/1230/MTW/AWM 221°F (105°C) 600VDC
  • UL 1032 194°F (90°C) 1000VAC
  • CSA TEW 221°F (105°C) 600VAC
  • 30 Mils PVC
  • *5,000 foot spool ships via truck
  • Wall thickness: mils: 30 (0.76 mm)
  • Approx weight: lbs. per 1000':13
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Hookup Wires
Product Number WR16-0
Product Name WR16-0 Hook-Up Wire, Bare Copper, UL 1015/1230/MTW/AWM, 16 Ga., Black
Approvals UL Listing Mark; RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

WQT20-0 Hook-Up Wire, Tinned Copper, UL 1007/1569, 20 Ga., Black - WQT20-0 - Waytek, Inc.
Specs
Approvals UL Listing Mark; RoHS Compliant
Nominal Diameter 0.0690 inch (1.75 mm)
Wire Conductor Copper;

Tinned Copper

View Details
WN12-9 Hook-Up Wire, Bare Copper, UL 1452 THHN/THWN/MTW, 12 Ga., White - WN12-9 - Waytek, Inc.
Specs
Approvals UL Listing Mark; RoHS Compliant
Nominal Diameter 0.1320 inch (3.35 mm)
Wire Conductor Copper;

Bare Copper

View Details
WR10-9 Hook-Up Wire, Bare Copper, UL 1015/1230/MTW/AWM, 10 Ga., White - WR10-9 - Waytek, Inc.
Specs
Approvals UL Listing Mark; RoHS Compliant
Nominal Diameter 0.1780 inch (4.52 mm)
Wire Conductor Copper;

Bare Copper

View Details
WN18-6 Hook-Up Wire, Bare Copper, UL 1408/1316/1452 TFFN, 18 Ga., Blue - WN18-6 - Waytek, Inc.
Specs
Approvals UL Listing Mark; RoHS Compliant
Nominal Diameter 0.0900 inch (2.29 mm)
Wire Conductor Copper;

Bare Copper

View Details