Waytek, Inc. WR10-2 Hook-Up Wire, Bare Copper, UL 1015/1230/MTW/AWM, 10 Ga., Red WR10-2

Description
Image represents jacket color and is not indicative of wire Gauge Spool Sizes Available: 250', 500', 1000', 2500'*WR10-2 Hook-Up Wire, Bare Copper Category: UL Hook-Up Wire Bare Copper Meets flammability rating WWI Typical Stranding: 105/30 Nominal O.D. in (mm): 0.178 (4.52) UL 1015/1230/MTW/AWM 221°F (105°C) 600VDC UL 1032 194°F (90°C) 1000V CSA TEW 221°F (105°C) 600VAC 30 Mils PVC *2,500 foot spool ships via truck Wall thickness: mils: 30 (0.76 mm) Approx weight: lbs. per 1000': 41
Request a Quote
Description
Image represents jacket color and is not indicative of wire Gauge Spool Sizes Available: 250', 500', 1000', 2500'*WR10-2 Hook-Up Wire, Bare Copper Category: UL Hook-Up Wire Bare Copper Meets flammability rating WWI Typical Stranding: 105/30 Nominal O.D. in (mm): 0.178 (4.52) UL 1015/1230/MTW/AWM 221°F (105°C) 600VDC UL 1032 194°F (90°C) 1000V CSA TEW 221°F (105°C) 600VAC 30 Mils PVC *2,500 foot spool ships via truck Wall thickness: mils: 30 (0.76 mm) Approx weight: lbs. per 1000': 41
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
WR10-2 Hook-Up Wire, Bare Copper, UL 1015/1230/MTW/AWM, 10 Ga., Red - WR10-2 - Waytek, Inc.
Chanhassen, MN, United States
WR10-2 Hook-Up Wire, Bare Copper, UL 1015/1230/MTW/AWM, 10 Ga., Red
WR10-2
WR10-2 Hook-Up Wire, Bare Copper, UL 1015/1230/MTW/AWM, 10 Ga., Red WR10-2
Image represents jacket color and is not indicative of wire Gauge Spool Sizes Available: 250', 500', 1000', 2500'*WR10-2 Hook-Up Wire, Bare Copper Category: UL Hook-Up Wire Bare Copper Meets flammability rating WWI Typical Stranding: 105/30 Nominal O.D. in (mm): 0.178 (4.52) UL 1015/1230/MTW/AWM 221°F (105°C) 600VDC UL 1032 194°F (90°C) 1000V CSA TEW 221°F (105°C) 600VAC 30 Mils PVC *2,500 foot spool ships via truck Wall thickness: mils: 30 (0.76 mm) Approx weight: lbs. per 1000': 41

Image represents jacket color and is not indicative of wire Gauge

  • Spool Sizes Available: 250', 500', 1000', 2500'*WR10-2 Hook-Up Wire, Bare Copper
  • Category: UL Hook-Up Wire
  • Bare Copper
  • Meets flammability rating WWI
  • Typical Stranding: 105/30
  • Nominal O.D. in (mm): 0.178 (4.52)
  • UL 1015/1230/MTW/AWM 221°F (105°C) 600VDC
  • UL 1032 194°F (90°C) 1000V
  • CSA TEW 221°F (105°C) 600VAC
  • 30 Mils PVC
  • *2,500 foot spool ships via truck
  • Wall thickness: mils: 30 (0.76 mm)
  • Approx weight: lbs. per 1000': 41
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Hookup Wires
Product Number WR10-2
Product Name WR10-2 Hook-Up Wire, Bare Copper, UL 1015/1230/MTW/AWM, 10 Ga., Red
Approvals UL Listing Mark; RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

WR12-5 Hook-Up Wire, Bare Copper, UL 1015/1230/MTW/AWM, 12 Ga., Green - WR12-5 - Waytek, Inc.
Specs
Approvals UL Listing Mark; RoHS Compliant
Nominal Diameter 0.1550 inch (3.94 mm)
Wire Conductor Copper;

Bare Copper

View Details
WRT18-6 Hook-Up Wire, Tinned Copper, UL 1015/1230/MTW/AWM, 18 Ga., Blue - WRT18-6 - Waytek, Inc.
Specs
Approvals UL Listing Mark; REACH Compliant
Nominal Diameter 0.1080 inch (2.74 mm)
Wire Conductor Copper;

Tinned Copper

View Details
WR12-6 Hook-Up Wire, Bare Copper, UL 1015/1230/MTW/AWM, 12 Ga., Blue - WR12-6 - Waytek, Inc.
Specs
Approvals UL Listing Mark; RoHS Compliant
Nominal Diameter 0.1550 inch (3.94 mm)
Wire Conductor Copper;

Bare Copper

View Details
WQT20-9 Hook-Up Wire, Tinned Copper, UL 1007/1569, 20 Ga., White - WQT20-9 - Waytek, Inc.
Specs
Approvals UL Listing Mark; RoHS Compliant
Nominal Diameter 0.0690 inch (1.75 mm)
Wire Conductor Copper;

Tinned Copper

View Details