Waytek, Inc. WQT20-4 Hook-Up Wire, Tinned Copper, UL 1007/1569, 20 Ga., Yellow WQT20-4

Description
Image represents jacket color and is not indicative of wire Gauge Spool Sizes Available: 250', 500', 1000', 2500', 10000*WQT20-4 Hook-Up Wire, Tinned Copper Category: UL Hook-Up Wire Tinned Copper - more resistant to corrosion and easier to solder compared to bare copper Meets flammability rating WWI Typical Stranding: 10/30 Nominal O.D. in (mm): 0.069 (1.75) UL 1007/1569 221°F (105°C) 300VDC CSA TR-64 194°F (90°C) 300VAC 15 Mils PVC *10,000 foot spool subject to additional shipping charges Wall thickness: mils: 15 (0.38 mm) Approx weight: lbs. per 1000': 5
Request a Quote
Description
Image represents jacket color and is not indicative of wire Gauge Spool Sizes Available: 250', 500', 1000', 2500', 10000*WQT20-4 Hook-Up Wire, Tinned Copper Category: UL Hook-Up Wire Tinned Copper - more resistant to corrosion and easier to solder compared to bare copper Meets flammability rating WWI Typical Stranding: 10/30 Nominal O.D. in (mm): 0.069 (1.75) UL 1007/1569 221°F (105°C) 300VDC CSA TR-64 194°F (90°C) 300VAC 15 Mils PVC *10,000 foot spool subject to additional shipping charges Wall thickness: mils: 15 (0.38 mm) Approx weight: lbs. per 1000': 5
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
WQT20-4 Hook-Up Wire, Tinned Copper, UL 1007/1569, 20 Ga., Yellow - WQT20-4 - Waytek, Inc.
Chanhassen, MN, United States
WQT20-4 Hook-Up Wire, Tinned Copper, UL 1007/1569, 20 Ga., Yellow
WQT20-4
WQT20-4 Hook-Up Wire, Tinned Copper, UL 1007/1569, 20 Ga., Yellow WQT20-4
Image represents jacket color and is not indicative of wire Gauge Spool Sizes Available: 250', 500', 1000', 2500', 10000*WQT20-4 Hook-Up Wire, Tinned Copper Category: UL Hook-Up Wire Tinned Copper - more resistant to corrosion and easier to solder compared to bare copper Meets flammability rating WWI Typical Stranding: 10/30 Nominal O.D. in (mm): 0.069 (1.75) UL 1007/1569 221°F (105°C) 300VDC CSA TR-64 194°F (90°C) 300VAC 15 Mils PVC *10,000 foot spool subject to additional shipping charges Wall thickness: mils: 15 (0.38 mm) Approx weight: lbs. per 1000': 5

Image represents jacket color and is not indicative of wire Gauge

  • Spool Sizes Available: 250', 500', 1000', 2500', 10000*WQT20-4 Hook-Up Wire, Tinned Copper
  • Category: UL Hook-Up Wire
  • Tinned Copper - more resistant to corrosion and easier to solder compared to bare copper
  • Meets flammability rating WWI
  • Typical Stranding: 10/30
  • Nominal O.D. in (mm): 0.069 (1.75)
  • UL 1007/1569 221°F (105°C) 300VDC
  • CSA TR-64 194°F (90°C) 300VAC
  • 15 Mils PVC
  • *10,000 foot spool subject to additional shipping charges
  • Wall thickness: mils: 15 (0.38 mm)
  • Approx weight: lbs. per 1000': 5
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Hookup Wires
Product Number WQT20-4
Product Name WQT20-4 Hook-Up Wire, Tinned Copper, UL 1007/1569, 20 Ga., Yellow
Approvals UL Listing Mark; RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

WR10-5 Hook-Up Wire, Bare Copper, UL 1015/1230/MTW/AWM, 10 Ga., Green - WR10-5 - Waytek, Inc.
Specs
Approvals UL Listing Mark; RoHS Compliant
Nominal Diameter 0.1780 inch (4.52 mm)
Wire Conductor Copper;

Bare Copper

View Details
WQT18-6 Hook-Up Wire, Tinned Copper, UL 1007/1569, 18 Ga., Blue - WQT18-6 - Waytek, Inc.
Specs
Approvals UL Listing Mark; RoHS Compliant
Nominal Diameter 0.0790 inch (2.01 mm)
Wire Conductor Copper;

Tinned Copper

View Details
WRT18-3 Hook-Up Wire, Tinned Copper, UL 1015/1230/MTW/AWM, 18 Ga., Orange - WRT18-3 - Waytek, Inc.
Specs
Approvals UL Listing Mark; REACH Compliant
Nominal Diameter 0.1080 inch (2.74 mm)
Wire Conductor Copper;

Tinned Copper

View Details
WR12-4 Hook-Up Wire, Bare Copper, UL 1015/1230/MTW/AWM, 12 Ga., Yellow - WR12-4 - Waytek, Inc.
Specs
Approvals UL Listing Mark; RoHS Compliant
Nominal Diameter 0.1550 inch (3.94 mm)
Wire Conductor Copper;

Bare Copper

View Details