Waytek, Inc. Standard Eyelet 36033, Bare Copper, 2/0 Ga., 1/2" Stud AT62-209-16141

Description
Standard Eyelet 36033 Category: Eyelets Stud Size: 1/2 Wire Gauge 2/0 Ga. Orientation: Straight Material: Bare copper Meets UL requirements Solid electrolytic copper eyelets Wire Gauge and stud size stamped on terminal If to be bent at any angle, bend around radius of half the tongue thickness
Request a Quote Datasheet
Description
Standard Eyelet 36033 Category: Eyelets Stud Size: 1/2 Wire Gauge 2/0 Ga. Orientation: Straight Material: Bare copper Meets UL requirements Solid electrolytic copper eyelets Wire Gauge and stud size stamped on terminal If to be bent at any angle, bend around radius of half the tongue thickness
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Eyelet 36033, Bare Copper, 2/0 Ga., 1/2
Chanhassen, MN, United States
Standard Eyelet 36033, Bare Copper, 2/0 Ga., 1/2" Stud
36033
Standard Eyelet 36033, Bare Copper, 2/0 Ga., 1/2" Stud 36033
Standard Eyelet 36033 Category: Eyelets Stud Size: 1/2 Wire Gauge 2/0 Ga. Orientation: Straight Material: Bare copper Meets UL requirements Solid electrolytic copper eyelets Wire Gauge and stud size stamped on terminal If to be bent at any angle, bend around radius of half the tongue thickness
  • Standard Eyelet 36033
  • Category: Eyelets
  • Stud Size: 1/2
  • Wire Gauge 2/0 Ga.
  • Orientation: Straight
  • Material: Bare copper
  • Meets UL requirements
  • Solid electrolytic copper eyelets
  • Wire Gauge and stud size stamped on terminal
  • If to be bent at any angle, bend around radius of half the tongue thickness
Supplier's Site Datasheet
Tinned Copper Eyelet 35853, 90 Degree Bend, 4/0 Ga., 1/2 Stud - 35853 - Waytek, Inc.
Chanhassen, MN, United States
Tinned Copper Eyelet 35853, 90 Degree Bend, 4/0 Ga., 1/2 Stud
35853
Tinned Copper Eyelet 35853, 90 Degree Bend, 4/0 Ga., 1/2 Stud 35853
Tinned Copper Eyelet 35853 Category: Eyelets Solid electrolytic tinned copper eyelets 90 degree bend Solid electrolytic tinned copper eyelets Wire Gauge is stamped on the eyelet Meets UL requirements Wire Gauge 4/0 Stud Size: 1/2
  • Tinned Copper Eyelet 35853
  • Category: Eyelets
  • Solid electrolytic tinned copper eyelets
  • 90 degree bend
  • Solid electrolytic tinned copper eyelets
  • Wire Gauge is stamped on the eyelet
  • Meets UL requirements
  • Wire Gauge 4/0
  • Stud Size: 1/2
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Eyelets
Product Number 36033
Product Name Standard Eyelet 36033, Bare Copper, 2/0 Ga., 1/2" Stud
Unlock Full Specs
to access all available technical data

Similar Products