99201 -- SELF-FUSING SILICONE RUBBER TAPE, DAY-GLOW ORANGE, 1" X 20', 500°F
Waytek, Inc.
Self-Fusing Silicone Rubber Tape, Day-Glow Orange, 1" x 20', 500°F
99201
Description
Self-Fusing Silicone Rubber Tape
Category: Sealing amp; Bonding Tape
Provides permanent moisture seal
1" wide, 20' long roll
Insulates and protects wires, harnesses, and splices
Ideal for high-temperature applications
Operating Temperature: -85°F (-65°C) to 500°F (260°C)
Request a Quote
Email Supplier
Description
Self-Fusing Silicone Rubber Tape
Category: Sealing amp; Bonding Tape
Provides permanent moisture seal
1" wide, 20' long roll
Insulates and protects wires, harnesses, and splices
Ideal for high-temperature applications
Operating Temperature: -85°F (-65°C) to 500°F (260°C)
Request a Quote
Email Supplier
Suppliers
Self-Fusing Silicone Rubber Tape, Day-Glow Orange, 1" x 20', 500°F
20909
Self-Fusing Silicone Rubber Tape
Category: Sealing amp; Bonding Tape
Provides permanent moisture seal
1" wide, 20' long roll
Insulates and protects wires, harnesses, and splices
Ideal for high-temperature applications
Operating Temperature: -85°F (-65°C) to 500°F (260°C)
- Self-Fusing Silicone Rubber Tape
- Category: Sealing amp; Bonding Tape
- Provides permanent moisture seal
- 1" wide, 20' long roll
- Insulates and protects wires, harnesses, and splices
- Ideal for high-temperature applications
- Operating Temperature: -85°F (-65°C) to 500°F (260°C)
Supplier's Site
Technical Specifications
|
Product Category
|
Adhesive Tapes |
|
Product Number
|
20909 |
|
Product Name
|
Self-Fusing Silicone Rubber Tape, Day-Glow Orange, 1" x 20', 500°F |
|
Type
|
Adhesive Tape; Industrial Tape
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Electrical; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Width
0.7500 inches (19.05 mm)
View Details
Type
Electrical; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing
Rubber
View Details
Type
Electrical; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Width
0.7500 inches (19.05 mm)
View Details
Type
Electrical; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Width
0.7500 inches (19.05 mm)
View Details