Waytek, Inc. WRT14-0 Hook-Up Wire, Tinned Copper, UL 1015/1230/MTW/AWM, 14 Ga., Black 7100164994

Description
Image represents jacket color and is not indicative of wire Gauge Spool Sizes Available: 250', 500', 1000', 2500', 5000'*WRT14-0 Hook-Up Wire, Tinned Copper Category: UL Hook-Up Wire Tinned copper - more resistant to corrosion and easier to solder compared to bare copper Meets flammability rating WWI Typical Stranding: 41/30 Nominal O.D. in (mm): 0.141 (3.58) UL 1015/1230/MTW/AWM 221°F (105°C) 600VDC UL 1032 194°F (90°C) 1000VAC CSA TEW 221°F (105°C) 600VAC 30 Mils PVC *5,000 foot spool subject to additional shipping charges Wall thickness: mils: 30 (0.76 mm) Approx weight: lbs. per 1000': 16
Request a Quote
Description
Image represents jacket color and is not indicative of wire Gauge Spool Sizes Available: 250', 500', 1000', 2500', 5000'*WRT14-0 Hook-Up Wire, Tinned Copper Category: UL Hook-Up Wire Tinned copper - more resistant to corrosion and easier to solder compared to bare copper Meets flammability rating WWI Typical Stranding: 41/30 Nominal O.D. in (mm): 0.141 (3.58) UL 1015/1230/MTW/AWM 221°F (105°C) 600VDC UL 1032 194°F (90°C) 1000VAC CSA TEW 221°F (105°C) 600VAC 30 Mils PVC *5,000 foot spool subject to additional shipping charges Wall thickness: mils: 30 (0.76 mm) Approx weight: lbs. per 1000': 16
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
WRT14-0 Hook-Up Wire, Tinned Copper, UL 1015/1230/MTW/AWM, 14 Ga., Black - WRT14-0 - Waytek, Inc.
Chanhassen, MN, United States
WRT14-0 Hook-Up Wire, Tinned Copper, UL 1015/1230/MTW/AWM, 14 Ga., Black
WRT14-0
WRT14-0 Hook-Up Wire, Tinned Copper, UL 1015/1230/MTW/AWM, 14 Ga., Black WRT14-0
Image represents jacket color and is not indicative of wire Gauge Spool Sizes Available: 250', 500', 1000', 2500', 5000'*WRT14-0 Hook-Up Wire, Tinned Copper Category: UL Hook-Up Wire Tinned copper - more resistant to corrosion and easier to solder compared to bare copper Meets flammability rating WWI Typical Stranding: 41/30 Nominal O.D. in (mm): 0.141 (3.58) UL 1015/1230/MTW/AWM 221°F (105°C) 600VDC UL 1032 194°F (90°C) 1000VAC CSA TEW 221°F (105°C) 600VAC 30 Mils PVC *5,000 foot spool subject to additional shipping charges Wall thickness: mils: 30 (0.76 mm) Approx weight: lbs. per 1000': 16

Image represents jacket color and is not indicative of wire Gauge

  • Spool Sizes Available: 250', 500', 1000', 2500', 5000'*WRT14-0 Hook-Up Wire, Tinned Copper
  • Category: UL Hook-Up Wire
  • Tinned copper - more resistant to corrosion and easier to solder compared to bare copper
  • Meets flammability rating WWI
  • Typical Stranding: 41/30
  • Nominal O.D. in (mm): 0.141 (3.58)
  • UL 1015/1230/MTW/AWM 221°F (105°C) 600VDC
  • UL 1032 194°F (90°C) 1000VAC
  • CSA TEW 221°F (105°C) 600VAC
  • 30 Mils PVC
  • *5,000 foot spool subject to additional shipping charges
  • Wall thickness: mils: 30 (0.76 mm)
  • Approx weight: lbs. per 1000': 16
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Hookup Wires
Product Number WRT14-0
Product Name WRT14-0 Hook-Up Wire, Tinned Copper, UL 1015/1230/MTW/AWM, 14 Ga., Black
Approvals UL Listing Mark; REACH Compliant
Unlock Full Specs
to access all available technical data

Similar Products

WR10-0 Hook-Up Wire, Bare Copper, UL 1015/1230/MTW/AWM, 10 Ga., Black - WR10-0 - Waytek, Inc.
Specs
Approvals UL Listing Mark; RoHS Compliant
Nominal Diameter 0.1780 inch (4.52 mm)
Wire Conductor Copper;

Bare Copper

View Details
WN12-0 Hook-Up Wire, Bare Copper, UL 1452 THHN/THWN/MTW, 12 Ga., Black - WN12-0 - Waytek, Inc.
Specs
Approvals UL Listing Mark; RoHS Compliant
Nominal Diameter 0.1320 inch (3.35 mm)
Wire Conductor Copper;

Bare Copper

View Details
WRT18-4 Hook-Up Wire, Tinned Copper, UL 1015/1230/MTW/AWM, 18 Ga., Yellow - WRT18-4 - Waytek, Inc.
Specs
Approvals UL Listing Mark; REACH Compliant
Nominal Diameter 0.1080 inch (2.74 mm)
Wire Conductor Copper;

Tinned Copper

View Details
WN18-8 Hook-Up Wire, Bare Copper, UL 1408/1316/1452 TFFN, 18 Ga., Gray - WN18-8 - Waytek, Inc.
Specs
Approvals UL Listing Mark; RoHS Compliant
Nominal Diameter 0.0900 inch (2.29 mm)
Wire Conductor Copper;

Bare Copper

View Details