Waytek, Inc. WN18-4 Hook-Up Wire, Bare Copper, UL 1408/1316/1452 TFFN, 18 Ga., Yellow 5032B

Description
Image represents jacket color and is not indicative of wire Gauge Spool Sizes Available: 500', 1000', 5000'*WN18-4 Hook-Up Wire, Bare Copper Category: UL Hook-Up Wire Meets flammability rating WWI Typical Stranding: 16/30 Nominal O.D. in (mm): 0.090 (2.29) TFFN UL 1408/1316 221­°F (105°) 600VDC UL 1452 194°F (90°C) 1000VAC TEWN 221°F (105°C) 600VAC Gasoline amp; oil resistant 4 Mils Nylon jacket over 15 Mils PVC *5,000 foot spool subject to additional shipping charges *Cannot stripe or print Wall thickness: mils: 19 (0.48 mm) Approx weight: lbs. per 1000': 8
Request a Quote
Description
Image represents jacket color and is not indicative of wire Gauge Spool Sizes Available: 500', 1000', 5000'*WN18-4 Hook-Up Wire, Bare Copper Category: UL Hook-Up Wire Meets flammability rating WWI Typical Stranding: 16/30 Nominal O.D. in (mm): 0.090 (2.29) TFFN UL 1408/1316 221­°F (105°) 600VDC UL 1452 194°F (90°C) 1000VAC TEWN 221°F (105°C) 600VAC Gasoline amp; oil resistant 4 Mils Nylon jacket over 15 Mils PVC *5,000 foot spool subject to additional shipping charges *Cannot stripe or print Wall thickness: mils: 19 (0.48 mm) Approx weight: lbs. per 1000': 8
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
WN18-4 Hook-Up Wire, Bare Copper, UL 1408/1316/1452 TFFN, 18 Ga., Yellow - WN18-4 - Waytek, Inc.
Chanhassen, MN, United States
WN18-4 Hook-Up Wire, Bare Copper, UL 1408/1316/1452 TFFN, 18 Ga., Yellow
WN18-4
WN18-4 Hook-Up Wire, Bare Copper, UL 1408/1316/1452 TFFN, 18 Ga., Yellow WN18-4
Image represents jacket color and is not indicative of wire Gauge Spool Sizes Available: 500', 1000', 5000'*WN18-4 Hook-Up Wire, Bare Copper Category: UL Hook-Up Wire Meets flammability rating WWI Typical Stranding: 16/30 Nominal O.D. in (mm): 0.090 (2.29) TFFN UL 1408/1316 221­°F (105°) 600VDC UL 1452 194°F (90°C) 1000VAC TEWN 221°F (105°C) 600VAC Gasoline amp; oil resistant 4 Mils Nylon jacket over 15 Mils PVC *5,000 foot spool subject to additional shipping charges *Cannot stripe or print Wall thickness: mils: 19 (0.48 mm) Approx weight: lbs. per 1000': 8

Image represents jacket color and is not indicative of wire Gauge

  • Spool Sizes Available: 500', 1000', 5000'*WN18-4 Hook-Up Wire, Bare Copper
  • Category: UL Hook-Up Wire
  • Meets flammability rating WWI
  • Typical Stranding: 16/30
  • Nominal O.D. in (mm): 0.090 (2.29)
  • TFFN UL 1408/1316 221­°F (105°) 600VDC
  • UL 1452 194°F (90°C) 1000VAC
  • TEWN 221°F (105°C) 600VAC
  • Gasoline amp; oil resistant
  • 4 Mils Nylon jacket over 15 Mils PVC
  • *5,000 foot spool subject to additional shipping charges
  • *Cannot stripe or print
  • Wall thickness: mils: 19 (0.48 mm)
  • Approx weight: lbs. per 1000': 8
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Hookup Wires
Product Number WN18-4
Product Name WN18-4 Hook-Up Wire, Bare Copper, UL 1408/1316/1452 TFFN, 18 Ga., Yellow
Approvals UL Listing Mark; RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

WR14-3 Hook-Up Wire, Bare Copper, UL 1015/1230/MTW/AWM, 14 Ga., Orange - WR14-3 - Waytek, Inc.
Specs
Approvals UL Listing Mark; RoHS Compliant
Nominal Diameter 0.1350 inch (3.43 mm)
Wire Conductor Copper;

Bare Copper

View Details
WR10-4 Hook-Up Wire, Bare Copper, UL 1015/1230/MTW/AWM, 10 Ga., Yellow - WR10-4 - Waytek, Inc.
Specs
Approvals UL Listing Mark; RoHS Compliant
Nominal Diameter 0.1780 inch (4.52 mm)
Wire Conductor Copper;

Bare Copper

View Details
WRT18-0 Hook-Up Wire, Tinned Copper, UL 1015/1230/MTW/AWM, 18 Ga., Black - WRT18-0 - Waytek, Inc.
Specs
Approvals UL Listing Mark; REACH Compliant
Nominal Diameter 0.1080 inch (2.74 mm)
Wire Conductor Copper;

Tinned Copper

View Details
WN16-1 Hook-Up Wire, Bare Copper, UL 1408/1316/1452 TFFN, 16 Ga., Brown - WN16-1 - Waytek, Inc.
Specs
Approvals UL Listing Mark; RoHS Compliant
Nominal Diameter 0.1000 inch (2.54 mm)
Wire Conductor Copper;

Bare Copper

View Details