Waytek, Inc. Electrical Tape Yellow 60' Roll 3/4" Wide 22CC37D0250B

Description
Electrical Tape Yellow 60' Roll 3/4" Wide Category: Electrical Tape Roll size: 3/4" x 60' 7 mils 32°F (°C) to 176°F (80°C)
Request a Quote
Description
Electrical Tape Yellow 60' Roll 3/4" Wide Category: Electrical Tape Roll size: 3/4" x 60' 7 mils 32°F (°C) to 176°F (80°C)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical Tape Yellow 60' Roll 3/4
Chanhassen, MN, United States
Electrical Tape Yellow 60' Roll 3/4" Wide
22914
Electrical Tape Yellow 60' Roll 3/4" Wide 22914
Electrical Tape Yellow 60' Roll 3/4" Wide Category: Electrical Tape Roll size: 3/4" x 60' 7 mils 32°F (°C) to 176°F (80°C)
  • Electrical Tape Yellow 60' Roll 3/4" Wide
  • Category: Electrical Tape
  • Roll size: 3/4" x 60'
  • 7 mils
  • 32°F (°C) to 176°F (80°C)
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Adhesive Tapes
Product Number 22914
Product Name Electrical Tape Yellow 60' Roll 3/4" Wide
Type Electrical; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Unlock Full Specs
to access all available technical data

Similar Products

Electrical Tape Red 60' Roll 3/4
Specs
Type Electrical; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Color

Red

Width 0.7500 inches (19.05 mm)
View Details
Electrical Tape Brown 60' Roll 3/4
Specs
Type Electrical; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Color

Brown

Width 0.7500 inches (19.05 mm)
View Details
Electrical Tape Blue 60' Roll 3/4
Specs
Type Electrical; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Color

Blue

Width 0.7500 inches (19.05 mm)
View Details
Electrical Tape Green 60' Roll 3/4
Specs
Type Electrical; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Color

Green

Width 0.7500 inches (19.05 mm)
View Details