19202-0031 -- STANDARD EYELET 36082, BARE COPPER, 8 GA., 5/16" STUD
Waytek, Inc.Standard Eyelet 36082, Bare Copper, 8 Ga., 5/16" Stud19202-0031
Description
Standard Eyelet 36082
Category: Eyelets
Stud Size: 5/16
Wire Gauge 8 Ga.
Orientation: Straight
Material: Bare copper
Meets UL requirements
Solid electrolytic copper eyelets
Wire Gauge and stud size stamped on terminal
If to be bent at any angle, bend around radius of half the tongue thickness
Waytek, Inc.
Done
Request a Quote
Email Supplier
Datasheet
Description
Standard Eyelet 36082
Category: Eyelets
Stud Size: 5/16
Wire Gauge 8 Ga.
Orientation: Straight
Material: Bare copper
Meets UL requirements
Solid electrolytic copper eyelets
Wire Gauge and stud size stamped on terminal
If to be bent at any angle, bend around radius of half the tongue thickness
Standard Eyelet 36082, Bare Copper, 8 Ga., 5/16" Stud
36082
Standard Eyelet 36082, Bare Copper, 8 Ga., 5/16" Stud
36082
Standard Eyelet 36082
Category: Eyelets
Stud Size: 5/16
Wire Gauge 8 Ga.
Orientation: Straight
Material: Bare copper
Meets UL requirements
Solid electrolytic copper eyelets
Wire Gauge and stud size stamped on terminal
If to be bent at any angle, bend around radius of half the tongue thickness
Standard Eyelet 36082
Category: Eyelets
Stud Size: 5/16
Wire Gauge 8 Ga.
Orientation: Straight
Material: Bare copper
Meets UL requirements
Solid electrolytic copper eyelets
Wire Gauge and stud size stamped on terminal
If to be bent at any angle, bend around radius of half the tongue thickness
Supplier's Site
Datasheet
Technical Specifications
Waytek, Inc.
Product Category
Eyelets
Product Number
36082
Product Name
Standard Eyelet 36082, Bare Copper, 8 Ga., 5/16" Stud