Waytek, Inc. Lead Free Sealed Crimp & Solder Ring Terminal 32944, 12-10 Ga., 1/4" Stud Size 19164-0067

Description
Sealed Crimp & Solder Connectors are crimped for mechanical reliability, soldered for superior strength and conductivity, and sealed for maximum durability. Lead Free Sealed Crimp & Solder Ring Terminal 32944 Category: Ring Terminals Lead free solder has lower melt temperature: 280°F (138°C) vs °293F (145°C) Pre-fluxed, low temperature solder delivers superior current flow and tensile strength Translucent, adhesive-lined heat shrink tubing allows for visual inspections and seals against corrosion Solder sleeves are tin and bismuth alloy Longer neck ensures a strong seal and allows multiple terminals to be stacked RoHS Compliant
Request a Quote Datasheet
Description
Sealed Crimp & Solder Connectors are crimped for mechanical reliability, soldered for superior strength and conductivity, and sealed for maximum durability. Lead Free Sealed Crimp & Solder Ring Terminal 32944 Category: Ring Terminals Lead free solder has lower melt temperature: 280°F (138°C) vs °293F (145°C) Pre-fluxed, low temperature solder delivers superior current flow and tensile strength Translucent, adhesive-lined heat shrink tubing allows for visual inspections and seals against corrosion Solder sleeves are tin and bismuth alloy Longer neck ensures a strong seal and allows multiple terminals to be stacked RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead Free Sealed Crimp & Solder Ring Terminal 32944, 12-10 Ga., 1/4
Chanhassen, MN, United States
Lead Free Sealed Crimp & Solder Ring Terminal 32944, 12-10 Ga., 1/4" Stud Size
32944
Lead Free Sealed Crimp & Solder Ring Terminal 32944, 12-10 Ga., 1/4" Stud Size 32944
Sealed Crimp & Solder Connectors are crimped for mechanical reliability, soldered for superior strength and conductivity, and sealed for maximum durability. Lead Free Sealed Crimp & Solder Ring Terminal 32944 Category: Ring Terminals Lead free solder has lower melt temperature: 280°F (138°C) vs °293F (145°C) Pre-fluxed, low temperature solder delivers superior current flow and tensile strength Translucent, adhesive-lined heat shrink tubing allows for visual inspections and seals against corrosion Solder sleeves are tin and bismuth alloy Longer neck ensures a strong seal and allows multiple terminals to be stacked RoHS Compliant

Sealed Crimp & Solder Connectors are crimped for mechanical reliability, soldered for superior strength and conductivity, and sealed for maximum durability.

  • Lead Free Sealed Crimp & Solder Ring Terminal 32944
  • Category: Ring Terminals
  • Lead free solder has lower melt temperature: 280°F (138°C) vs °293F (145°C)
  • Pre-fluxed, low temperature solder delivers superior current flow and tensile strength
  • Translucent, adhesive-lined heat shrink tubing allows for visual inspections and seals against corrosion
  • Solder sleeves are tin and bismuth alloy
  • Longer neck ensures a strong seal and allows multiple terminals to be stacked
  • RoHS Compliant
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Wire Terminals
Product Number 32944
Product Name Lead Free Sealed Crimp & Solder Ring Terminal 32944, 12-10 Ga., 1/4" Stud Size
Terminal Type Ring Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminal, 4 Ga., 5/16
Specs
Terminal Type Ring Terminal
Material Copper;

Tin Plated Copper

Features Insulated
View Details
Ring Terminal, 16-14 Ga., 3/8
Specs
Terminal Type Ring Terminal
Material

Tin Plated Brass

North American 16 to 14 AWG
View Details
Ring Terminal, 22-18 Ga., 1/4
Specs
Terminal Type Ring Terminal
Material Copper;

Tin Plated Copper

Features Insulated
View Details
Ring Terminal, 16-14 Ga., #10 Stud Size, Vinyl Insulated - 37392 - Waytek, Inc.
Specs
Terminal Type Ring Terminal
Material

Tin Plated Brass

Features Insulated
View Details