19164-0044 -- 25311 METAL CHASSIS WIRE CLAMP, 1.135" LENGTH
Waytek, Inc.25311 Metal Chassis Wire Clamp, 1.135" Length19164-0044
Description
25311 Metal Chassis Wire Clamp
Category: Metal Cable Clamps
Heat treated spring steel with a black corrosion resistant finish
Easily snaps in place
Secure wires, cables and hoses
Size (length): 1.135"
Waytek, Inc.
Waytek, Inc.
Waytek, Inc.
Waytek, Inc.
Done
Request a Quote
Email Supplier
Description
25311 Metal Chassis Wire Clamp
Category: Metal Cable Clamps
Heat treated spring steel with a black corrosion resistant finish
Easily snaps in place
Secure wires, cables and hoses
Size (length): 1.135"
25311 Metal Chassis Wire Clamp, 1.135" Length
25311
25311 Metal Chassis Wire Clamp, 1.135" Length
25311
25311 Metal Chassis Wire Clamp
Category: Metal Cable Clamps
Heat treated spring steel with a black corrosion resistant finish
Easily snaps in place
Secure wires, cables and hoses
Size (length): 1.135"
25311 Metal Chassis Wire Clamp
Category: Metal Cable Clamps
Heat treated spring steel with a black corrosion resistant finish
25313 Metal Chassis Wire Clamp, 1.600" Length
25313
25313 Metal Chassis Wire Clamp, 1.600" Length
25313
25313 Metal Chassis Wire Clamp
Category: Metal Cable Clamps
Heat treated spring steel with a black corrosion resistant finish
Easily snaps in place
Secure wires, cables and hoses
Size (length): 1.600"
25313 Metal Chassis Wire Clamp
Category: Metal Cable Clamps
Heat treated spring steel with a black corrosion resistant finish
25510 5/8" Vinyl Coated Cushioned Full Clamp, 1/2" Wide
25510
25510 5/8" Vinyl Coated Cushioned Full Clamp, 1/2" Wide
25510
25510 5/8 Vinyl Coated Cushioned Full Clamp
Category: Metal Cable Clamps
Vinyl plastisol cushion is permanently bonded to the zinc-plated metal and cannot be removed
Cushion protects and reduces vibration
Fully encloses clamping diameter
Contour shaped clamping diameter is specially designed for ease of assembly
.281" mounting hole diameter
Hold cable assemblies, wire harnesses and hoses
-30°F (-34°C) to 180°F (82°C)
25510 5/8 Vinyl Coated Cushioned Full Clamp
Category: Metal Cable Clamps
Vinyl plastisol cushion is permanently bonded to the zinc-plated metal and cannot be removed
Cushion protects and reduces vibration
Fully encloses clamping diameter
Contour shaped clamping diameter is specially designed for ease of assembly
25312 Metal Chassis Wire Clamp, 1.715" Length
25312
25312 Metal Chassis Wire Clamp, 1.715" Length
25312
25312 Metal Chassis Wire Clamp
Category: Metal Cable Clamps
Heat treated spring steel with a black corrosion resistant finish
Easily snaps in place
Secure wires, cables and hoses
Size (length): 1.715"
25312 Metal Chassis Wire Clamp
Category: Metal Cable Clamps
Heat treated spring steel with a black corrosion resistant finish
Easily snaps in place
Secure wires, cables and hoses
Size (length): 1.715"
Supplier's Site
Technical Specifications
Waytek, Inc.
Waytek, Inc.
Product Category
Cable Clamps
Cable Clamps
Product Number
25311
25510
Product Name
25311 Metal Chassis Wire Clamp, 1.135" Length
25510 5/8" Vinyl Coated Cushioned Full Clamp, 1/2" Wide